location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFPF1320C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846653 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:53:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year warranty and free lifetime technical support
Long product name StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC) :
The long product name of StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20km (Mini-GBIC) - 1310nm 100Base-FX Single Mode SFP LC
More>>>
StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC):
The official description of StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add, replace or upgrade SFP modules on 100 Mbps fiber equipment

The SFPF1320C Cisco Compatible Fast Ethernet Fiber SFP Transceiver Module SM LC – 20 km (12.4 miles) is built to comply with MSA (Multi-Sourcing Agreement) standards to offer a cost-effective way to add, replace or upgrade a Single-Mode LC port on your 100 Mbps fiber networking equipment or fiber media converter.

Supporting data rates up to 155 Mbps as well as Digital Diagnostics Monitoring (DDM), this LC SFP module can be installed into any fiber networking device with an MSA or Cisco compliant SFP port. Delivering both convenience and scalability, this fiber transceiver is fully hot-pluggable, which enables you to install the module without interrupting network traffic or requiring a device reboot.

This 1310nm single-mode SFP module is compatible with the Cisco GLC-FE-100LX transceiver.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Fully compliant with MSA standards, this hot-pluggable module can be installed into any networking device with an MSA compliant or Cisco compliant mini-GBIC port
- Equipped with an industry standard single-mode LC interface, this module can extend your network connectivity up to 20 km

Short summary description StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC):
This short summary of the StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC), Fiber optic, 100 Mbit/s, SFP, LC, FX, 20000 m

Long summary description StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC):
This is an auto-generated long summary of StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC) based on the first three specs of the first five spec groups.

StarTech.com Cisco Compatible 100 Mbps Fiber SFP Transceiver Module SM LC w/ DDM – 20 km (Mini-GBIC). SFP transceiver type: Fiber optic, Maximum data transfer rate: 100 Mbit/s, Interface type: SFP. Width: 9 mm, Depth: 65 mm, Height: 14 mm. Package width: 45 mm, Package depth: 100 mm, Package height: 20 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
100 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC
SFP transceiver standard
FX
Maximum transfer distance
20000 m
Wavelength
1310 nm
Networking standards
IEEE 802.3u
Duplex system
Full, Half
Weight & dimensions
Width
9 mm
Depth
65 mm
Height
14 mm
Weight
25 g
Packaging data
Package width
45 mm
Package depth
100 mm
Package height
20 mm
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)