location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFPF1302C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846370 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100% CISCO GLC-FE-100FX COMPATIBLE: Works with Cisco switches like ASR920, IE2000, IE4000, IR1101, ISR1100 and others
  • - TECHNICAL SPECS: 100BASE-FX / 100 Mbps / Multi Mode (MMF) / LC Connector / 1310nm / Digital Diagnostic Monitoring (DDM) / Distances up to 2km (1.2mi)
  • - TESTED FOR OEM HOST COMPATIBILITY: Hot-swappable in Cisco routers and switches; DDM support reports the transceiver's status to most SNMP network management tools
  • - WORKS WITH MSA COMPLIANT SWITCHES: Also works with switch models from Ubiquiti, D-Link, Netgear, Supermicro, TP-Link and more that accept uncoded modules
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this SFP module is backed for life (lifetime of module, not network switch), including free lifetime 24/5 multi-lingual technical assistance.
Warranty: Lifetime
Long product name StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000 :
The long product name of StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000 (SFPF1302C)
More>>>
StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000:
The official description of StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

100 Mbps | Multi Mode Fiber | LC | 2 km (1.2 mi) | Lifetime WarrantyThe SFPF1302C is a Cisco GLC-FE-100FX compatible fiber transceiver module that has been designed, programmed and tested to work with Cisco® brand switches and routers. It delivers dependable 100 Mb connectivity over fiber cable, for 100BASE-FX compliant networks, with a maximum distance of up to 2 km (1.2 mi).Technical Specifications:• Wavelength: 1310nm• Maximum Data Transfer Rate: 155 Mbps• Type: Multimode Fiber• Connection Type: LC Connector• Maximum Transfer Distance: 2 km (1.2 mi)• MTBF: 1,472,572 hours• Power Consumption: Less than 1 Watt• Digital Diagnostics Monitoring (DDM): YesThis SFP+ fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.StarTech.com SFPsAll StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP cables, providing the convenience and reliability you need to ensure dependable network performance.The StarTech.com Advantage

Short summary description StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000:
This short summary of the StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000, Fiber optic, 155 Mbit/s, SFP, LC, FX, 2000 m

Long summary description StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000:
This is an auto-generated long summary of StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000 based on the first three specs of the first five spec groups.

StarTech.com Cisco GLC-FE-100FX Compatible SFP Transceiver Module - 100BASE-FX~Cisco GLC-FE-100FX Compatible SFP Module - 100BASE-FX - 100Mbps Multimode Fiber MMF Optic Transceiver - 100 Mbps - LC 2km - 1310nm - DDM Cisco ASR920, IE2000, IE4000. SFP transceiver type: Fiber optic, Maximum data transfer rate: 155 Mbit/s, Interface type: SFP. Product colour: Silver, Mean time between failures (MTBF): 1472572 h, Certification: CE, FCC, UL. Power consumption (typical): 1 W. Width: 9 mm, Depth: 65 mm, Height: 14 mm. Number of products included: 1 pc(s), Package width: 92 mm, Package depth: 118 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
155 Mbit/s
Interface type *
SFP
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC
SFP transceiver standard
FX
Maximum transfer distance
2000 m
Wavelength
1300 nm
Networking standards
IEEE 802.3u
Duplex system
Full, Half
Digital Diagnostics Monitoring (DDM)
Yes
Wavelength-division multiplexing (WDM)
No
Features
Product colour
Silver
Hot-swap
Yes
Mean time between failures (MTBF)
1472572 h
Certification
CE, FCC, UL
Power
Power consumption (typical)
1 W
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
30 - 70%
Weight & dimensions
Width
9 mm
Depth
65 mm
Height
14 mm
Weight
25 g
Packaging data
Number of products included
1 pc(s)
Package width
92 mm
Package depth
118 mm
Package height
33 mm
Package weight
95 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
260 mm
Master (outer) case length
308 mm
Harmonized System (HS) code
85369010
Master (outer) case height
201 mm
Products per master (outer) case
36 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)