location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFPLHSM
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km network media converter :
The long product name of StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km network media converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km
More>>>
StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km network media converter:
The official description of StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km network media converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com’s Single Mode SFP (mini GBIC) LC Optical Transceiver Module offers a cost-effective way to increase performance and connectivity of your fiber-connected network devices.

This Small Form Factor Pluggable (SFP) transceiver module can be installed into any fiber networking device with a SFP MSA compliant port, providing a simple solution to upgrade existing network devices to connect to remote locations using LC terminated single mode fiber.

Delivering convenience and scalability, the optical transceiver allows you to install the single mode LC module into a compliant device without interrupting network traffic or requiring a device reboot.

Using a long wavelength (1310nm) DFB laser diode, enabling a maximum fiber optic cable distance of 40km (25 miles) over single mode fiber cables, this SFP Gigabit Single Mode module is compatible with 3COM™, Cisco™, Lucent™ and Nortel™ networks and fully complies with IEEE 802.3z 1000BASE-LH Standards

Short summary description StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km network media converter:
This short summary of the StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km, 1000BASE-LH, Wired, 40000 m, 1310 nm, IEEE 802.3z, 0 - 70 °C

Long summary description StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km network media converter:
This is an auto-generated long summary of StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km network media converter based on the first three specs of the first five spec groups.

StarTech.com Gigabit 1310nm Single Mode SFP Fiber Optical Transceiver - LC 40km. Cabling technology: 1000BASE-LH. Connectivity technology: Wired. Maximum transfer distance: 40000 m, Wavelength: 1310 nm. Compliance industry standards: IEEE 802.3z. Package width: 25 mm, Package depth: 115 mm, Package height: 65 mm

Network
Cabling technology
1000BASE-LH
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
40000 m
Wavelength *
1310 nm
Design
Compliance industry standards
IEEE 802.3z
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operational conditions
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Packaging data
Package width
25 mm
Package depth
115 mm
Package height
65 mm
Other features
Dimensions (WxDxH)
13 x 55 x 9 mm
Interface
LC
Full duplex
Yes
Country Distributor
United Kingdom 1 distributor(s)