location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB8220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J3577.B21
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:15:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 1419.4 - 19354.8 mm (55.9 - 762") Number of colours: 16.78 million colours
  • - 330 W
Warranty: 3 years warranty to be free from manufacturing defects and workmanship from the date of original purchase. 1st year at its option: pickup, repair and return with loan unit or onsite exchange. 2nd and 3rd year carry-in, repair and return. 3 months lamp warranty to be free from material and workmanship.
Long product name BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768) :
The long product name of BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PB8220 DLP XGA 2200ALu 250W 3.1kg
More>>>
BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768):
The official description of BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Granting you the ability and freedom of being able to present your ideas
to the world are our new range of projectors. Easy to use state of the art
technology, that brings your multimedia presentations to life.
General features of PB8220:
DLPTM projection system.
Native XGA resolution.
HDTV compatible (YPbPr).
DCMS (Dynamic Colour Management System).
Intelligent remote control.

Short summary description BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768):
This short summary of the BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB8220, 2200 ANSI lumens, XGA (1024x768), 2000:1, 1419.4 - 19354.8 mm (55.9 - 762"), 0.8 - 10 m, 16.78 million colours

Long summary description BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ PB8220 data projector 2200 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ PB8220. Projector brightness: 2200 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 210 W. Noise level: 34 dB. Display diagonal: 1.78 cm (0.7"). Power consumption (typical): 330 W

Projector
Screen size compatibility *
1419.4 - 19354.8 mm (55.9 - 762")
Projection distance
0.8 - 10 m
Projector brightness *
2200 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Uniformity
85%
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
210 W
Features
Noise level *
34 dB
Multimedia
Number of built-in speakers
1
Display
Display diagonal
1.78 cm (0.7")
Power
Power consumption (typical) *
330 W
Weight & dimensions
Weight *
3.1 kg
Other features
Aspect ratio
4:3
Audio input
1 x mini jack
Dimensions (WxDxH)
308 x 240 x 95 mm
Power requirements
100 to 240 VAC, 50 - 60 Hz
I/O ports
1 x RGB: Analog-D-sub 15 pin; 1 x S-Video: Mini DIN 4 pin; 1 x Composite-Video and audio RCA jack L/R; 3 x Component-video (YPbPr): RCA jack; 1 x RS232 Control Port; 1 x USB Mouse Control.
Resolution
1024 x 768 pixels
Lens system
F=2.6 - 3.1, f=23-27.6 mm
Special features
Digital Keystone: Mute; Auto: Source Detection; Freeze: Laser Pointer; Digital Zoom: HDTV Compatible; Blank: Video Mode; Volume: PIP (Picture in Picture); P-Scan: Wireless Mouse.
Brand Image Product code Product Stock Price from
BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024) BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024)
(show image)
9J.J1S77.B5E W100 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768) BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768)
(show image)
99.J8177.B8E PB8250 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768) BenQ Projector PB8240 data projector 2500 ANSI lumens XGA (1024x768)
(show image)
99.J9477.B81 Projector PB8240 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768) BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768)
(show image)
99.J8177.B81 Projector PB8250 0.00
(excl. VAT)
0 (incl. VAT)