Bullet Points BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 3000 ANSI lumens
- - Lamp 2000 h
- - XGA (1024x768) 2000:1
- - Screen size compatibility: 558.8 - 7620 mm (22 - 300") Number of colours: 16.78 million colours
- - 395 W
Long product name BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768)
:
The long product name of BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PB8250 Brightness : 3000 Lumens XGA Resolution Weight : 3.6kg(7.9lbs) DLP Zoom Ratio: 1:1.2 Audible Noise level: <33db
More>>>
BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768):
The official description of BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The latest addition to the BenQ Installation series, the PB8250, brings amazing results with its stunning 2000:1 contrast ratio and not less than 8 preset modes.
Short summary description BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768):
This short summary of the BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.
BenQ Projector PB8250, 3000 ANSI lumens, XGA (1024x768), 2000:1, 558.8 - 7620 mm (22 - 300"), 16.78 million colours, 20 - 88 kHz
Long summary description BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ Projector PB8250 data projector 3000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.
BenQ Projector PB8250. Projector brightness: 3000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: NSH. Display diagonal: 1.78 cm (0.7"). Power consumption (typical): 395 W. Weight: 3.6 kg