location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge - Replaces HP No.15 (C6615DE)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10002DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000027
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:48:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - High (XL) Yield
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield :
The long product name of MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 10002DK - HP No.15 C6615DE
More>>>
MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield:
The official description of MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Packaging
The inkjet cartridges come in blisterpacks made from recycled plastic.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE), High (XL) Yield, Black, 1 pc(s)

Long summary description MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE). Cartridge capacity: High (XL) Yield, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Printing colours *
Black
Cartridge return & recycling
Yes
Packaging data
Package width
96 mm
Package depth
54 mm
Package height
96 mm
Package weight
152 g
Package type
Blister
Brand Image Product code Product Stock Price from
HP 15 Large Black Original Ink Cartridge HP 15 Large Black Original Ink Cartridge
(show image)
C6615DE#ABB 15 Large Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 78XL CMY ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP 78XL CMY ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
C6578AE#ABB 78XL CMY 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H15 ink cartridge 1 pc(s) High (XL) Yield Black Greenman H15 ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
H15 H15 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H78 ink cartridge 1 pc(s) Cyan, Magenta, Yellow Greenman H78 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
H78 H78 0.00
(excl. VAT)
0 (incl. VAT)
HP C6578J ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP C6578J ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
C6578J C6578J 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge
(show image)
10003DK Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
HP 78 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow HP 78 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
C6578DBL 78 0.00
(excl. VAT)
0 (incl. VAT)
HP 15 ink cartridge 1 pc(s) Original Black HP 15 ink cartridge 1 pc(s) Original Black
(show image)
C6615DE#TES 15 0.00
(excl. VAT)
0 (incl. VAT)
HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow HP 78 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
C6578DE#TES 78 Tri-color 0.00
(excl. VAT)
0 (incl. VAT)
Actebis

Actebis C6578DE ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
15897872 C6578DE 0.00
(excl. VAT)
0 (incl. VAT)