HP 78XL High Yield Tri-color Original Ink Cartridge
HP 78 Tri-colour Inkjet Print Cartridges deliver clear, vivid colour images. Patented, dye-based HP colour inks and print cartridge technology make professional-quality printing easy and reliable. Available in 2 sizes to suit different needs.
Features
- The HP 78 Tri-colour Inkjet Print Cartridges deliver clear, vivid colour images every time you print. HP's patented, dye-based colour ink formulations and inkjet print cartridge technology produce sharp, colourful graphics every time you print.
- Enjoy low maintenance, trouble-free printing. Designed with your printer the HP 78 Tri-colour Inkjet Print Cartridges are simple to install and easy to replace. You have a choice of 2 sizes of inkjet print cartridges to match your usage needs.
- The HP 78 Tri-colour Inkjet Print Cartridges are precisely designed and engineered to save you the time and costs of resolving cartridge problems. You get consistent, high-quality printing throughout the life of the cartridge.
HP 78XL CMY, High (XL) Yield, Pigment-based ink, 1 pc(s)
HP 78XL CMY. Cartridge capacity: High (XL) Yield, Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)