location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10003DK
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Icecat Product ID :
Data-sheet quality: created by MM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2019 16:57:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge :
The short editorial description of MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge

10003DK
More>>>
MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge:
The official marketing text of MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge:
This short summary of the MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM, 45 ml

Long summary description MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge:
This is an auto-generated long summary of MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge based on the first three specs of the first five spec groups.

MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM. Colour ink volume: 45 ml

Features
Colour ink volume
45 ml
Brand compatibility *
HP
Features
Cartridge return & recycling
Yes
Weight & dimensions
Weight
200 g
Brand Image Product code Product Stock Price from
MM 10004UK ink cartridge 1 pc(s) Standard Yield Black MM 10004UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10004UK 10004UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10002UK ink cartridge 1 pc(s) High (XL) Yield Black MM 10002UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
10002UK 10002UK 0.00
(excl. VAT)
0 (incl. VAT)
HP 78XL CMY ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP 78XL CMY ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
C6578AE#ABB 78XL CMY 0.00
(excl. VAT)
0 (incl. VAT)
HP 45 ink cartridge 1 pc(s) Original Black HP 45 ink cartridge 1 pc(s) Original Black
(show image)
51645AE#ABB 45 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
H45 H45 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10002DK Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.45 (51645AE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.45 (51645AE) ink cartridge 1 pc(s) Standard Yield
(show image)
10004DK Black Inkjet Cartridge - Replaces HP No.45 (51645AE) 0.00
(excl. VAT)
0 (incl. VAT)
HP 45 ink cartridge 1 pc(s) Original Black HP 45 ink cartridge 1 pc(s) Original Black
(show image)
51645AE#TES 45 0.00
(excl. VAT)
0 (incl. VAT)
HP 78XL CMY ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP 78XL CMY ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
C6578AE#301 78XL CMY 0.00
(excl. VAT)
0 (incl. VAT)