location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GT346AA graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT346AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT346AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585368204 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 06:41:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2009
Product end of life date
Bullet Points HP GT346AA graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 3840 x 2400 pixels 128 bit PCI Express x16
  • - DVI-I ports quantity: 2
  • - DirectX version: 10.0 OpenGL version: 2.1
Warranty: The ATI FireGL V5600 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP GT346AA graphics card GDDR3 :
The long product name of HP GT346AA graphics card GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI FireGL V5600 PCIe (512 MB) Graphics Card
More>>>
HP GT346AA graphics card GDDR3:
The official description of HP GT346AA graphics card GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mid-range professional graphics board for CAD, DCC, and visualisation applications. If you’re looking for the ultimate price/performance solution, you’ve just found it.

- Features 512MB of ultra-high speed video memory
- New generation Ring Bus memory controller and a Ring Bus data path help cut memory latency and make the most of the high-speed GDDR3 memory
- Equipped with ATI Avivo™ Technology

Short summary description HP GT346AA graphics card GDDR3:
This short summary of the HP GT346AA graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP GT346AA, GDDR3, 128 bit, 3840 x 2400 pixels, PCI Express x16

Long summary description HP GT346AA graphics card GDDR3:
This is an auto-generated long summary of HP GT346AA graphics card GDDR3 based on the first three specs of the first five spec groups.

HP GT346AA. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Active

Processor
Maximum resolution *
3840 x 2400 pixels
Graphics card RAMDAC
400 MHz
Maximum digital resolution
3840 x 2400 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Ports & interfaces
I/O ports
2 Dual DVI-I analog/digital
Interface type *
PCI Express x16
DVI-I ports quantity *
2
Performance
DirectX version *
10.0
Performance
OpenGL version *
2.1
Design
Cooling type *
Active
Weight & dimensions
Weight
1.3 kg
Depth
419 mm
Height
76 mm
Width
188 mm
Other features
Mac compatibility
No
Weight (imperial)
Packaged Weight 2.87 lb
Size (imperial)
18.8 cm (7.4")