location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW452EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585723843 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Mar 2010
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation
  • - Intel® Xeon® E5450 3 GHz
  • - 2 GB DDR2-SDRAM
  • - DVD Super Multi
Warranty: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Long product name HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower :
The long product name of HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP xw8600 Workstation
More>>>
Short summary description HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower:
This short summary of the HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation, 3 GHz, Intel® Xeon®, E5450, 2 GB, DDR2-SDRAM, DVD Super Multi

Long summary description HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower:
This is an auto-generated long summary of HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower based on the first three specs of the first five spec groups.

HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation. Processor frequency: 3 GHz, Processor family: Intel® Xeon®, Processor model: E5450. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD Super Multi. Chassis type: Minitower. Product type: Workstation. Weight: 28 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
E5450
Processor cores
4
Processor threads
4
Processor frequency *
3 GHz
Processor socket
LGA 771 (Socket J)
Processor cache
12 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
Yes
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5400 Series
Processor codename
Harpertown
Thermal Design Power (TDP)
80 W
Processor system type
DP
Tcase
67 °C
Number of processors installed
1
Number of Processing Die Transistors
820 M
Processing Die size
214 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
9
Processor core voltage (AC)
0.95 - 1.225 V
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
128 GB
Internal memory type
DDR2-SDRAM
ECC
Yes
Storage
Optical drive type *
DVD Super Multi
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Ports & interfaces
I/O ports
Front: Headphone, microphone, and 2 USB 2.0, 1 IEEE 1394; Rear: 5 USB 2.0, 1 standard serial port, PS/2 keyboard and mouse, 1 RJ-45, 1 audio in, 1 audio out, 1 IEEE 1394; Internal: 1 USB 2.0
USB 2.0 ports quantity *
7
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Minitower
Country of origin
China
Performance
Motherboard chipset
Intel® 5400
Audio system
Integrated High Definition Integrated Realtek ALC262 Audio, optional Sound Blaster X-Fi XtremeGamer Audio Card
Product type *
Workstation
Software
Compatible operating systems
HP Installer Kit for Linux for optional Red Hat Enterprise Linux WS 5
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Processor special features
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLBBM
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33083
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Non-operating altitude
9100
Weight & dimensions
Width *
210 mm
Depth *
525 mm
Height *
454 mm
Weight *
28 kg
Package weight
34 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Non-operating relative humidity (non-condensing)
8 - 90%
Power requirements
800
Storage drive controller
SATA 3GB/s NCQ
Acoustic pressure emissions
50 dB
Diskette drive
No
Storage drive type
500 GB
Display
HP LP3065 30in Flat Panel Monitor, HP LP2465 24in Flat Panel Monitor, HP LP2065 20.1in Flat Panel Monitor, HP LP1965 19in Flat Panel Monitor (all sold separately)
Drive bays
3 external 5.25" bays 5 internal 3.5" bays
Expansion slots
1 x PCI 1 x PCI-X 1 x PCI Express (x1 / x8) 2 x PCIe Express (x8) (x4)
Audio included
Integrated high definition digital audio with Line in, Line Out, Microphone, Headphone
Security management description
HP Business PC Security Lock Kit, Kensington Security Cable & Lock
External drive bays
3 x 5.25"
Internal drive bays
5 x 3.5"
Keyboard type
HP Standard (USB, PS/2)
Pointing device
PS/2 2-button scroll mouse
UNSPSC-code
43211507
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:35:20
Uk has collected 3 expert reviews for HP xw8600 Intel® Xeon® Quad Core 5450 3.00GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation Intel® Xeon® E5450 DDR2-SDRAM Minitower and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2018-06-01 07:35:20
The xw8600 tops out HP’s range of Intel-powered workstations. It’s a dual chip-powered behemoth that has lots of room for expansion. It offers more than the slimline dual-chip xw6600 (reviewed here) and the single-processor xw4600 (reviewed in...
70%
justechn.com
Updated:
2018-06-01 07:35:20
The HP xw8600 workstation is the latest in a line of workstations from HP. This is one of their high end machines, and has a lot of expandability for companies and individuals that need a lot of power.FeaturesReliable application performanceFlexible, ind...
Bottom line I think this is a great system. The price tag for this system, as configured, comes out just over $6800. Maxing out the system by switching to two quad core processors, 5TB of disk space, 128 GB of RAM, and a second graphics card raises the price to ov...
100%
studiodaily.com
Updated:
2018-06-01 07:35:20
Your high-end workstation felt so fast a year ago. It was the best of the bunch, the fastest in the world— but maybe now you’re itching for even more speed. How much difference would a new workstation make, running the fastest, shiniest, brand...
100%