location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw6600 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK521EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420734987 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Mar 2010
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 650 W
  • - Intel® Xeon® 5000 Sequence E5405 2 GHz
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
Warranty: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Long product name HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower :
The long product name of HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Quad Core 5405 (2.0GHz, 12MB L2, 1333MHz), 2 x 1024MB DDR2, 250GB SATA 7200 rpm, Dvd±rw SuperMulti LightScribe, NVIDIA Quadro NVS 290 256MB, Gigabit Ethernet, Windows Vista Business / downgrade Windows XP Professional
More>>>
HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower:
The official description of HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our smallest dual processor socket workstation, the HP xw6600 combines very quiet operation and energy-efficiency in an unobtrusive, powerful and reliable mid-range system designed and engineered for the high performance your business needs.

Features

- Featuring genuine Windows for a familiar and intuitive environment

Intriguing mix of performance and design: Optimally sized and extremely quiet, the HP xw6600 delivers acoustic and thermal engineering innovation enabling an unobtrusive environment in which to create, design, analyze or produce without disruption.

- Workflow accelerating performance: Featuring the latest Intel® chipset and processor technology, the HP xw6600 offers up to 8 processing cores and up to 32GB of cost-effective memory so that you and your business can accomplish more in less time.

- High performance graphics/up to 8 displays: The HP xw6600 introduces dual PCIe x16 Gen2 graphics interfaces, delivering up to 2x the performance bandwidth potential of previous graphics interfaces while driving 4 3D displays or up to 8 2D displays.

- In-depth ISV application optimization: HP engineers work closely with software and hardware vendors to test and certify applications, OS and hardware configurations to help ensure that applications run smoother, faster, and with greater reliability.

- Dedicated to reducing our environmental impact: With a selection of low power 65/80 watt processors,standard 80 PLUS efficiency 650 watt power supply, the HP xw6600 delivers an energy-wise system design with reduced power cost and cool operation.

Short summary description HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower:
This short summary of the HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw6600 Workstation, 2 GHz, Intel® Xeon® 5000 Sequence, E5405, 2 GB, DDR2-SDRAM

Long summary description HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower:
This is an auto-generated long summary of HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower based on the first three specs of the first five spec groups.

HP xw6600 Workstation. Processor frequency: 2 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5405. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Power supply: 650 W. Chassis type: Minitower. Product type: Workstation. Weight: 18.1 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5405
Processor cores
4
Processor threads
4
Processor frequency *
2 GHz
Processor socket
LGA 771 (Socket J)
Processor cache
12 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
Yes
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5400 Series
Processor codename
Harpertown
Thermal Design Power (TDP)
80 W
Tcase
67 °C
Number of processors installed
1
Number of Processing Die Transistors
820 M
Processing Die size
214 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
6
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
32 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory clock speed
667 MHz
ECC
Yes
Storage
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Ports & interfaces
I/O ports
Front: headphone, microphone, 2 USB 2.0 and 1 IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)
USB 2.0 ports quantity *
7
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Minitower
Country of origin
China
Performance
Motherboard chipset
Intel® 5400
Audio system
High Definition Audio
Product type *
Workstation
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Processor special features
Idle States
No
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLBBP
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33079
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
650 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Non-operating altitude
9100
Weight & dimensions
Width *
165 mm
Depth *
440 mm
Height *
441 mm
Weight *
18.1 kg
Packaging content
Display included *
No
Features
Images Type Map
Other features
Video card features
NVIDIA Quadro NVS 290
Power requirements
650 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Storage drive controller
Integrated SATA 3 Gb/s controller with RAID (0, 1,5) capability
Diskette drive
No
Storage drive type
250 GB
Display
HP LP3065 30in Flat Panel Monitor, HP LP2465 24in Flat Panel Monitor, HP LP2065 20.1in Flat Panel Monitor, HP LP1965 19in Flat Panel Monitor (all sold separately)
Drive bays
2 external 5.25" bays and 1 external 3.5" bay for optional floppy drive 2 internal 3.5” bays or 3 internal 2.5" bays
Expansion slots
6 full length slots: 2 PCI Express (x16) Gen2 Graphics slots, 2 PCI Express (x8 mechanically, x4 electrically) slots, 2 legacy PCI slots
Audio included
High Definition Integrated Realtek ALC262 Audio. Optional Sound Blaster X-Fi XtremeGamer Audio Card
Keyboard type
HP USB standard keyboard
Pointing device
HP USB Laser Mouse
Graphics card
Quadro NVS 290