location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B125-101-60-WP
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver 1920 x 1080 pixels White
  • - Maximum transfer distance: 45.72 m
  • - DC-in jack
Warranty: 1-year limited warranty
Long product name Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.) :
The long product name of Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.)
More>>>
Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.):
The official description of Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's HDMI Over Dual Cat5 Extender Wallplate Kit is the perfect solution for those who need to extend a HDMI signal over a long distance over two Cat5/6 cables. When using 24Awg, Solid Wire Cat6 cable, a 1080p @ 60Hz (or 1920 x 1200) signal can be extended up to 38.1 m (125-ft.) from the source.
When using 24Awg, Solid Wire Cat6 cable, a 3D signal can be extended up to 30.5 m (100-ft.)
When using 24Awg, Solid Wire Cat5 cable, a 1080p @ 60Hz (or 1920 x 1200) signal can be extended up to 22.86 m (75-ft.) from the source.
When using 24Awg, Solid Wire Cat5 cable, a 3D signal can be extended up to 15.24 m (50-ft.)
Simply run two Cat5/6 cables between the local transmitter and remote receiver units, and plug in standard Tripp Lite HDMI cables to the HDMI source and the display. The B125-101-60-WP comes with both local transmitter and remote receiver wallplates. DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio are supported, and it is compliant with HDCP, EDID and DDC. 24-bit True Color (8-bits per channel) is supported.

- Extends a 1080p @ 60Hz (or 1920 x 1200) signal up to 38.1 m (125-ft.) using 24Awg, Solid Wire Cat6* cabling (Tripp Lite N202-Series)
- Extends a 3D signal up to 30.5 m (100-ft.) using 24Awg, Solid Wire Cat6* cabling (Tripp Lite N202-Series)
- Supports 24-bit True Color (8-bits per channel)
- Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound Audio
- Supports HDCP, EDID and DDC
*When using Cat5 cable, the maximum extension distance is reduced by 15.24 m (50-ft.)

- Extends a 1080p @ 60Hz (or 1920 x 1200) signal up to 38.1 m (125-ft.) using 24Awg, Solid Wire Cat6 cabling (Tripp Lite N202-Series)
- Extends a 1080p @ 60Hz (or 1920 x 1200) signal up to 22.86 m (75-ft.) using 24Awg, Solid Wire Cat5 cabling
- Extends a 3D signal up to 30.5 m (100-ft.) using 24Awg, Solid Wire Cat6 cabling, or up to 15.24 m (50-ft.) using 24Awg, Solid Wire Cat5 cabling
- Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound Audio
- Supports HDCP, EDID and DDC
- Supports 24-bit True Color (8-bits per channel)
- Use Tripp Lite P568-Series HDMI cables to connect to HDMI source and monitor
- Equalization control dial for skew compensation Supports Lip-Sync Pass Through, and CEC pass through
- Green LED indicate power being received
- Orange LED indicates signal connection

Short summary description Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.):
This short summary of the Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.), 1920 x 1080 pixels, AV transmitter & receiver, 45.72 m, White

Long summary description Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.):
This is an auto-generated long summary of Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.) based on the first three specs of the first five spec groups.

Tripp Lite HDMI over Dual Cat5 / Cat6 Extender Kit, Wallplate Transmitter / Receiver, Video and Audio, 1920 x 1200 1080p / 60p, Up to 38.1 m (125-ft.). Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5, Cat5e, Cat6. Operating voltage: 5 V, Current: 2 A

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5, Cat5e, Cat6
Maximum transfer distance
45.72 m
LED indicators
Yes
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Features
Product colour
White
Ports & interfaces
DC-in jack
Yes
Power
Operating voltage
5 V
External power adapter
Yes
Current
2 A
Packaging content
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)