location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15064DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598001963
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Cyan
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s) :
The long product name of MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 15064DK - HP 502A (Q6471A) - Cyan Laser Toner for HP Color LaserJet
More>>>
MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s):
The official description of MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Lasertoner Recycled
MM Print Supplies er et dansk mærke af printer forbrugsstoffer til laser- og blækprintere. MM Print Supplies er et billigere og mere miljøvenligt alternativ til de originale produkter. Lasertonerne er produceret i Europa og er kompatible med de samme printere som originale lasertonere. Alle produkter fra MM Print Supplies Lasertoner Recycled er fremstillet af genbrugte original patroner.

Kvalitet
MM Print Supplies Lasertoner recycled er produceret på fabrikker der er ISO 9001:2008 og ISO 14001:2004 certificeret. Produktionsprocesserne er af højeste kvalitet og miljøvenlige. Alle lasertonere får nye essentielle komponenter installeret for at sikre perfekt printkvalitet. Nye komponenter kan omfatte tromle, opc enhed, pcr, viper klinge m.m. Alle lasertonere og reservedele er fremstillet til at møde eller overgå originaltonerens kvalitet.

Produktgaranti
MM Print Supplies giver 2 års garanti.

Printergaranti
Når du bruger forbrugsstoffer fra MM Print Supplies er din printer garanteret mod eventuel skade som vores produkter kunne forårsage på brugerens printer. Hvis printeren skulle blive beskadiget ved brug af en MM Print Supplies lasertoner, vil printeren enten blive repareret af en autoriseret tekniker eller erstattet med en ny printer.

Short summary description MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s):
This short summary of the MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet, Cyan, 1 pc(s)

Long summary description MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet. Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (colour/CMY, ISO/IEC 19798)
4000 pages
Printing colours *
Cyan
Brand compatibility *
HP
Cartridge return & recycling
Yes
Product colour
Cyan
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.57 kg
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Approximate page yield (A4, colour)
4000 pages
Brand Image Product code Product Stock Price from
HP 502A Magenta Original LaserJet Toner Cartridge HP 502A Magenta Original LaserJet Toner Cartridge
(show image)
Q6473A 502A Magenta Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 502A Cyan Original LaserJet Toner Cartridge HP 502A Cyan Original LaserJet Toner Cartridge
(show image)
Q6471A 502A Cyan Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 502A Yellow Original LaserJet Toner Cartridge HP 502A Yellow Original LaserJet Toner Cartridge
(show image)
Q6472A 502A Yellow Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H6473A toner cartridge 1 pc(s) Magenta Greenman H6473A toner cartridge 1 pc(s) Magenta
(show image)
H6473A H6473A 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H6472A toner cartridge 1 pc(s) Yellow Greenman H6472A toner cartridge 1 pc(s) Yellow
(show image)
H6472A H6472A 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H6471A toner cartridge 1 pc(s) Cyan Greenman H6471A toner cartridge 1 pc(s) Cyan
(show image)
H6471A H6471A 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H6470A toner cartridge 1 pc(s) Black Greenman H6470A toner cartridge 1 pc(s) Black
(show image)
H6470A H6470A 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP 502A (Q6473A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 502A (Q6473A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15066DK Magenta Laser Toner - HP 502A (Q6473A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 502A (Q6472A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 502A (Q6472A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15065DK Yellow Laser Toner - HP 502A (Q6472A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 501A (Q6470A) / Canon 711BK (1660B002) - For HP Color LaserJet / Canon LBP & MF toner cartridge 1 pc(s) MM Black Laser Toner - HP 501A (Q6470A) / Canon 711BK (1660B002) - For HP Color LaserJet / Canon LBP & MF toner cartridge 1 pc(s)
(show image)
15063DK Black Laser Toner - HP 501A (Q6470A) / Canon 711BK (1660B002) - For HP Color LaserJet / Canon LBP & MF 0.00
(excl. VAT)
0 (incl. VAT)