HP logo

HP LaserJet 3600 Colour 600 x 600 DPI

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
376086
Info modified on:
14 Mar 2024, 17:26:12
End of life date:
04 May 2009
Short summary description HP LaserJet 3600 Colour 600 x 600 DPI:

HP LaserJet 3600, Laser, Colour, 600 x 600 DPI, 17 ppm, Silver

Long summary description HP LaserJet 3600 Colour 600 x 600 DPI:

HP LaserJet 3600. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 17 ppm. Product colour: Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.