location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 502A Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
502A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6473A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054446077023 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 450222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 01:30:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 502A Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 502A Toner Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 502A Toner Cartridges designed specifically for your HP printer.
  • - HP 502 toner cartridges work with: HP LaserJet 3600
  • - 1 Magenta (~4,000 pages)
  • - Original HP color printer toner cartridges tested produced, on average, 22% more usable pages than non-HP color cartridges
  • - Reliable printing you can trust
  • - HP 502 LaserJet Printing Supplies with HP Smart Printing Technology[1] enable the cartridges and the printer to make continuous adjustments that optimise print quality and reliability - and provide a lower overall cost of printing.
  • - Small businesses, micro offices or business professionals who want professional quality colour laser documents.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 502A Magenta Original LaserJet Toner Cartridge :
The long product name of HP 502A Magenta Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

502A Magenta Original LaserJet Toner Cartridge
More>>>
HP 502A Magenta Original LaserJet Toner Cartridge:
The official description of HP 502A Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small businesses, micro offices or business professionals who want professional quality colour laser documents.
HP 502 LaserJet Printing Supplies provide fast, easy and brilliant results. New HP ColorSphere toner is tuned with the printing system to optimise quality and reliability for higher productivity and lower printing costs.

Short summary description HP 502A Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 502A Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 502A Magenta Original LaserJet Toner Cartridge, 4000 pages, Magenta, 1 pc(s)

Long summary description HP 502A Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 502A Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 502A Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 4000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 3600
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
4000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
Q6473A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
14%
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
430 mm
Depth
120 mm
Height
205 mm
Weight & dimensions
Weight
1.2 kg
Packaging data
Package width
430 mm
Package depth
120 mm
Package height
205 mm
Package weight
1.5 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1150 x 790 x 1174 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1150 x 790 x 1174 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
17 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
152.5 g
Pallet weight (EU)
152.5 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
17 pc(s)
Products per pallet
85 pc(s)
Products per pallet (EU)
85 pc(s)
Brand Image Product code Product Stock Price from
MM Magenta Laser Toner - HP 502A (Q6473A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 502A (Q6473A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15066DK Magenta Laser Toner - HP 502A (Q6473A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 502A (Q6472A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 502A (Q6472A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15065DK Yellow Laser Toner - HP 502A (Q6472A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15064DK Cyan Laser Toner - HP 502A (Q6471A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 501A (Q6470A) / Canon 711BK (1660B002) - For HP Color LaserJet / Canon LBP & MF toner cartridge 1 pc(s) MM Black Laser Toner - HP 501A (Q6470A) / Canon 711BK (1660B002) - For HP Color LaserJet / Canon LBP & MF toner cartridge 1 pc(s)
(show image)
15063DK Black Laser Toner - HP 501A (Q6470A) / Canon 711BK (1660B002) - For HP Color LaserJet / Canon LBP & MF 0.00
(excl. VAT)
0 (incl. VAT)
V7 V73600M toner cartridge Magenta V7 V73600M toner cartridge Magenta
(show image)
V73600M V73600M 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27376 toner cartridge Magenta
(show image)
27376 27376 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
629463 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
España 2 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)