location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10012DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000126
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow :
The long product name of MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 10012DK - HP No.351XL CB338EE
More>>>
MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow:
The official description of MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow:
This short summary of the MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE), Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 22 ml, 1 pc(s)

Long summary description MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE). Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink volume: 22 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Colour ink volume
22 ml
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Features
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Cartridge return & recycling
Yes
Colour
Yes
Packaging data
Package weight
68 g
Package type
Blister
Brand Image Product code Product Stock Price from
HP 351 Tri-color Original Ink Cartridge HP 351 Tri-color Original Ink Cartridge
(show image)
CB337EE 351 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 350XL High Yield Black Original Ink Cartridge HP 350XL High Yield Black Original Ink Cartridge
(show image)
CB336EE 350XL High Yield Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 351XL High Yield Tri-color Original Ink Cartridge HP 351XL High Yield Tri-color Original Ink Cartridge
(show image)
CB338EE 351XL High Yield Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
MM 10011UK ink cartridge Standard Yield Black MM 10011UK ink cartridge Standard Yield Black
(show image)
10011UK 10011UK 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H350 ink cartridge 1 pc(s) Standard Yield Black Greenman H350 ink cartridge 1 pc(s) Standard Yield Black
(show image)
H350 H350 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.350XL (CB336EE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.350XL (CB336EE) ink cartridge Standard Yield
(show image)
10011DK Black Inkjet Cartridge - Replaces HP No.350XL (CB336EE) 0.00
(excl. VAT)
0 (incl. VAT)
HP 350 Black Original Ink Cartridge HP 350 Black Original Ink Cartridge
(show image)
CB335EE 350 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H34p Black ink cartridge
(show image)
CB336EE H34p Black 0.00
(excl. VAT)
0 (incl. VAT)