HP logo

HP Deskjet D4260 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178227
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
29 Jun 2011
Short summary description HP Deskjet D4260 inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D4260, Colour, 4800 x 1200 DPI, 2, A4, 3000 pages per month, 8.9 ppm

Long summary description HP Deskjet D4260 inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D4260. Colour, Number of print cartridges: 2, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8.9 ppm. Product colour: Black, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.