location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 351XL High Yield Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
351XL High Yield Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB338EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736844857 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 589418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 07:47:48
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 351XL High Yield Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 351XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - 1 Cyan (~580 pages), 1 Magenta (~580 pages), 1 Yellow (~580 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Owners of HP inkjet printers who print frequently enough to seek a high-volume cartridge.
  • - Depend on Original HP 351XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 351XL High Yield Tri-color Original Ink Cartridge :
The long product name of HP 351XL High Yield Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

351XL High Yield Tri-color Original Ink Cartridge
More>>>
HP 351XL High Yield Tri-color Original Ink Cartridge:
The official description of HP 351XL High Yield Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Owners of HP inkjet printers who print frequently enough to seek a high-volume cartridge.

A great value. Print more images and photos in crisp, vivid colour. Original HP inks offer outstanding fade resistance, superior reliability and HP performance.[1]

Short summary description HP 351XL High Yield Tri-color Original Ink Cartridge:
This short summary of the HP 351XL High Yield Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 351XL High Yield Tri-color Original Ink Cartridge, High (XL) Yield, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 580 pages

Long summary description HP 351XL High Yield Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 351XL High Yield Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 351XL High Yield Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 580 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP 351 ink cartridges work with:
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
580 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
CB338EE
Country of origin
Ireland
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
115 mm
Weight
50 g
Package width
116 mm
Package depth
36 mm
Weight & dimensions
Package height
115 mm
Package weight
74 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(201) 808736844895; (251) 808736844925; (301) 884962781005; (999) 884962780992; (BA3) 808736844888; (UUS) 884962780619
HP GTIN (EAN/UPC)
808736844895, 808736844925, 884962781005, 884962780992, 808736844888, 884962780619
Technical details
Box contents
Ink cartridge
Logistics data
Products per pallet
2160 pc(s)
Master (outer) cases per pallet
36 pc(s)
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
197.01 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
4.78 g
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
4.78 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 144 mm
Dimensions (WxDxH)
116 x 36 x 115 mm
Pallet size (EU)
1200 x 800 x 144 mm
Brand Image Product code Product Stock Price from
MM 10012UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM 10012UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10012UK 10012UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10011UK ink cartridge Standard Yield Black MM 10011UK ink cartridge Standard Yield Black
(show image)
10011UK 10011UK 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1222 ink cartridge 2 pc(s) Black, Cyan, Magenta, Yellow
(show image)
WEC1222 WEC1222 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10012DK Color Inkjet Cartridge - Replaces HP No.351XL (CB338EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.350XL (CB336EE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.350XL (CB336EE) ink cartridge Standard Yield
(show image)
10011DK Black Inkjet Cartridge - Replaces HP No.350XL (CB336EE) 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1211 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
WEC1211 WEC1211 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer HP 351XL High Yield Tri-color Original Ink Cartridge:
Disclaimer

[1] Using Original HP inks and HP Premium Plus Photo Paper. Based on HP Image Permanence Lab light-fade testing under glass. Confirmation test in progress at Wilhelm Imaging Research. For details visit http://www.hp.com/go/printpermanence.