location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4450

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 4450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA00011A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946391830
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 4450
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Consistent, professional quality from Epson Micro Piezo™ print technology
  • - Vivid, consistent colour with Epson UltraChrome™ 4-colour ink set
  • - Experience large format A2+ printing in a convenient desktop size
  • - Flexible media capability with an automatic or manual sheet feed and roll feed
  • - Gives you lightfast images in excess of 75 years
  • - Saves you money through competitive cost of ownership
  • - Offers a powerful combination of speed and quality
  • - Mac and PC compatible with USB 2.0 and Ethernet
Warranty: 12 months On-site service
Long product name Epson Stylus Pro 4450 :
The long product name of Epson Stylus Pro 4450. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 4450
More>>>
Epson Stylus Pro 4450:
The official description of Epson Stylus Pro 4450 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For POS and CAD printing where speed, reliability and high quality colour are essential, our advanced Epson Stylus Pro 4450 is the ideal solution with a desktop footprint. We give you the flexibility to achieve consistent and professional results for anything from precision line drawings to vibrant colour presentations on a wide range of media - up to A2+ and even 1.5mm thick board. The Epson Stylus Pro 4450 is easy to use, has a robust desktop design and will reduce your printing costs with its impressive low cost of ownership.

Short summary description Epson Stylus Pro 4450:
This short summary of the Epson Stylus Pro 4450 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 4450, 1440 x 720 DPI, Cyan, Magenta, Matte black, Yellow, 18.7 m2/Hr, A2 (420 x 594 mm), A2, A3, A3+, A4, B3, B4

Long summary description Epson Stylus Pro 4450:
This is an auto-generated long summary of Epson Stylus Pro 4450 based on the first three specs of the first five spec groups.

Epson Stylus Pro 4450. Maximum resolution: 1440 x 720 DPI, Printing colours: Cyan, Magenta, Matte black, Yellow, Print speed (normal quality): 18.7 m2/Hr. Maximum print size: A2 (420 x 594 mm), ISO A-series sizes (A0...A9): A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B3, B4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-B, Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Grey, Silver, Internal memory: 64 MB, Sound pressure level (printing): 50 dB. Power consumption (standby): 5 W, Power consumption (typical): 55 W, Power consumption (off): 1 W

Printing
Colour *
Yes
Maximum resolution *
1440 x 720 DPI
Number of print cartridges *
4
Printing colours *
Cyan, Magenta, Matte black, Yellow
Print speed (normal quality)
18.7 m2/Hr
Paper handling
Maximum print size *
A2 (420 x 594 mm)
ISO A-series sizes (A0...A9)
A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B3, B4
Cut sheets *
Yes
Media thickness
0.08 - 1.50 mm
Maximum roll length
279mm
Maximum roll width
43.2 cm
Print margin cut-sheet
3 x 3 x 3 x 14
Roll top margin
3 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
2
Ethernet LAN data rates
10, 100 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Grey, Silver
Built-in display *
Yes
Internal memory
64 MB
Performance
Sound pressure level (printing)
50 dB
Country of origin
China
Power
Power consumption (standby)
5 W
Power consumption (typical)
55 W
Power consumption (off)
1 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 7 x64, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.3 Panther
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
848 mm
Depth
765 mm
Height
354 mm
Weight
39 kg
Packaging data
Package width
580 mm
Package depth
990 mm
Package height
800 mm
Package weight
59.4 g
Cartridge(s) included
Yes
Manual
Yes
Logistics data
Products per pallet
3 pc(s)
Quantity per pack
1 pc(s)
Products per pallet layer
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)