location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946364308
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A3+
  • - 205 g/m²
  • - 100 sheets
Long product name Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets :
The long product name of Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Proofing Paper, DIN A3 , 205g/m², 100 Sheets
More>>>
Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets:
The official description of Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Standard Proofing Paper has a Fogra 39 certification, which is becoming the European standard. Offering the widest colour gamut available for accurate colour reproductions, this paper provides a base colour, weight and gloss level designed to match colour-critical commercial offset, press applications. Optimised for proofing applications, when used with our Epson UltraChrome K3 Ink with Vivid magenta, this media delivers outstanding short-term stability.

Like all Epson innovative media, this paper is engineered to give you the highest resolution and colour saturation possible. As always, Epson supplies guarantee Epson quality

Overview
- FOGRA certification for Offset PT1/PT2/PT3, Flexo, Gravure S1/S2/S3/S4
- Paper white point 95, 0 -2 optimised for FOGRA39
- Controlled white point accuracy less than ? E 1.0
- Free from Optical Brightener
- 205 g/m², 200 microns
- Semi matte finish
- Dries instantly

Short summary description Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets:
This short summary of the Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets, 205 g/m², A3+, 100 sheets, - SureColor SC-T5200D-PS - SureColor SC-T5200D - SureColor SC-T3000 - SureColor SC-P9000V -..., 1 pc(s), 583 mm

Long summary description Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets:
This is an auto-generated long summary of Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets based on the first three specs of the first five spec groups.

Epson Standard Proofing Paper, DIN A3+, 205g/m², 100 Sheets. Media weight: 205 g/m², Paper size: A3+, Sheets per pack: 100 sheets. Quantity per pack: 1 pc(s), Package width: 583 mm, Package depth: 338 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 88 cm. Country of origin: Germany

Features
Paper size
A3+
Media weight *
205 g/m²
Sheets per pack
100 sheets
Features
Compatible products
- SureColor SC-T5200D-PS - SureColor SC-T5200D - SureColor SC-T3000 - SureColor SC-P9000V - SureColor SC-P9000 Violet Spectro - SureColor SC-P9000 Series - SureColor SC-P9000 STD Spectro - SureColor SC-P9000 STD - SureColor SC-P8000 Series - SureColor SC-P8000 STD Spectro - SureColor SC-P8000 STD - SureColor SC-P800 - SureColor SC-P7000V - SureColor SC-P7000 Violet Spectro - SureColor SC-P7000 Series - SureColor SC-P7000 STD Spectro - SureColor SC-P7000 STD - SureColor SC-P6000 Series - SureColor SC-P6000 STD Spectro - SureColor SC-P6000 STD - SureColor SC-P5000 Violet Spectro 240v - SureColor SC-P5000 Violet Spectro - SureColor SC-P5000 Violet 240V - SureColor SC-P5000 Violet - SureColor SC-P5000 STD Spectro 240v - SureColor SC-P5000 STD Spectro - SureColor SC-P5000 STD 240V - SureColor SC-P5000 STD - SureColor SC-P20000 - SureColor SC-P10000 - Epson SureColor SC-T5000 - Epson SureColor SC-T3000 - Epson Stylus Pro WT7900 Designer Edition - Epson Stylus Pro WT7900 - Epson Stylus Pro 9900 Spectro Proofer UV - Epson Stylus Pro 9900 Spectro Proofer - Epson Stylus Pro 9900 - Epson Stylus Pro 9890 SpectroProofer - Epson Stylus Pro 9890 - Epson Stylus Pro 9880 - Epson Stylus Pro 7900 Spectro Proofer UV - Epson Stylus Pro 7900 Spectro Proofer - Epson Stylus Pro 7900 - Epson Stylus Pro 7890 SpectroProofer - Epson Stylus Pro 7880 - Epson Stylus Pro 7700 - Epson Stylus Pro 4900 SpectroProofer - Epson Stylus Pro 4900 Spectro Proofer Designer Edition - Epson Stylus Pro 4900 Spectro M1 - Epson Stylus Pro 4900 Designer Edition - Epson Stylus Pro 4900 - Epson Stylus Pro 4880 - Epson Stylus Pro 4800 - Epson Stylus Pro 3880 - Epson Stylus Pro 3800 - Epson Stylus Pro 11880 - Epson Stylus Photo R2880 - Epson Stylus Photo R2400 - Epson Stylus Photo R1900 - Epson Stylus Photo R1800
Packaging data
Quantity per pack
1 pc(s)
Package width
583 mm
Package depth
338 mm
Package height
40 mm
Package weight
3.8 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
88 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
88 cm
Products per pallet
120 pc(s)
Products per pallet (UK)
1100 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Master (outer) case width
583 mm
Master (outer) case length
338 mm
Master (outer) case height
40 mm
Products per master (outer) case
1 pc(s)
Other features
Country of origin
Germany
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)