location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042075
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343859623 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 170 g/m²
  • - Finish type: Semi-gloss
  • - Opacity: 0.94%
Long product name Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m² :
The long product name of Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m²
More>>>
Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m²:
The official description of Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Semigloss Photo Paper (250) delivers highly saturated prints by offering maximum ink coverage and a high D-Max for true photographic reproductions. Its 265 micron resin coated base gives prints a photographic feel, and keeps the paper cockle-free. Ideal for use with all Epson Inks.Like all Epson innovative media, this paper is engineered to give you the highest resolution and colour saturation possible. As always, Epson supplies guarantees Epson quality.Overview- Highest colour gamut available for vivid colour reproduction- Resin coated paper base for actual photo prints- Semigloss finish- Enhanced 2880 dpi printing for the highest quality output- Dries instantly for easy handling (using Epson inks)- Compatible with UltraChrome™ ink- 265 micron thickness for a durable photographic feel

Short summary description Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m²:
This short summary of the Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m², Semi-gloss, 170 g/m², 0.94%, SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M 240V SureColor..., 42 cm, 30.5 m

Long summary description Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m²:
This is an auto-generated long summary of Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m² based on the first three specs of the first five spec groups.

Epson Premium Semigloss Photo Paper, 16,5" x 30,5 m, 160g/m². Finish type: Semi-gloss, Media weight: 170 g/m², Opacity: 0.94%. Roll width: 42 cm, Roll length: 30.5 m, Core diameter: 5.08 cm. Quantity per pack: 1 pc(s), Package width: 125 mm, Package depth: 470 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 88 cm. Country of origin: Japan

Features
Finish type *
Semi-gloss
Media weight *
170 g/m²
Paper brightness
0.91
Opacity
0.94%
Features
Compatible products
SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M 240V SureColor SC-T5400 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T5200 SureColor SC-T5200 SureColor SC-T5100N SureColor SC-T5100 SureColor SC-T3405N SureColor SC-T3405 SureColor SC-T3400N SureColor SC-T3400 SureColor SC-T3200N) SureColor SC-T3200-PS SureColor SC-T3200 SureColor SC-T3100x 240V SureColor SC-T3100N SureColor SC-T3100 SureColor SC-T3000 SureColor SC-T2100 SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 Violet Spectro SureColor SC-P9000 SureColor SC-P9000 STD Spectro SureColor SC-P9000 STD SureColor SC-P8000 SureColor SC-P8000 STD Spectro SureColor SC-P8000 STD SureColor SC-P7500 Spectro SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 Violet Spectro SureColor SC-P7000 SureColor SC-P7000 STD Spectro SureColor SC-P7000 STD SureColor SC-P6000 SureColor SC-P6000 STD Spectro SureColor SC-P6000 STD SureColor SC-P5000 Violet Spectro 240v SureColor SC-P5000 Violet Spectro SureColor SC-P5000 Violet 240V SureColor SC-P5000 Violet SureColor SC-P5000 STD Spectro 240v SureColor SC-P5000 STD Spectro SureColor SC-P5000 STD 240V SureColor SC-P5000 STD SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus Pro WT7900 Designer Edition Epson Stylus Pro WT7900 Epson Stylus Pro 9900 Spectro Proofer UV Epson Stylus Pro 9900 Spectro Proofer Epson Stylus Pro 9900 Epson Stylus Pro 9890 SpectroProofer Epson Stylus Pro 9890 Epson Stylus Pro 9880 Epson Stylus Pro 9700 Epson Stylus Pro 7900 Spectro Proofer Epson Stylus Pro 7900 Epson Stylus Pro 7890 SpectroProofer Epson Stylus Pro 7880 Epson Stylus Pro 7700 Epson Stylus Pro 4900 SpectroProofer Epson Stylus Pro 4900 Spectro Proofer Designer Edition Epson Stylus Pro 4900 Spectro M1 Epson Stylus Pro 4900 Designer Edition Epson Stylus Pro 4900 Epson Stylus Pro 4880 Epson Stylus Pro 4800 Epson Stylus Pro 4450 Epson Stylus Pro 11880
Weight & dimensions
Roll width
42 cm
Roll length
30.5 m
Core diameter
5.08 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
125 mm
Package depth
470 mm
Package height
125 mm
Package weight
2.68 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
88 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
88 cm
Products per pallet
98 pc(s)
Products per pallet (UK)
140 pc(s)
Products per pallet layer
14 pc(s)
Products per pallet layer (UK)
20 pc(s)
Master (outer) case width
125 mm
Master (outer) case length
470 mm
Master (outer) case height
125 mm
Products per master (outer) case
1 pc(s)
Other features
Country of origin
Japan
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)