location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 19in Hinged Wall Mounting Bracket for Patch Panels
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WALLMOUNTH1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030783507 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:57:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Diagram (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - STURDY CONSTRUCTION: The 1U 19in hinged wall mounting bracket for patch panels is 4in deep and sturdily designed to mount a patch panel, or other slim 19in networking/data/IT equipment to a wall
  • - OPTIMIZED WORKSPACE: This durable 1U 19in hinged wall mounting bracket has a maximum mounting depth of 5.8in [14.8cm] and a maximum weight capacity of 17.7lb [8kg]
  • - EASY CABLE MANAGEMENT: The patch panel swing bracket features a hinged design for easy access to configuration buttons, ports and cables, and to the rear of the equipment for easy adjustment
  • - STANDARDIZED HOLE SIZING: The mounting holes on the 1U network rack are 16in apart, exactly matching standard drywall construction framework to ensure simple and secure wall-stud anchoring
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this wall mounting bracket is backed for life, including free lifetime 24/5 multi-lingual technical assistance
Warranty: 2 Years
Long product name StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels :
The long product name of StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1U Hinged Wall Mount Patch Panel Bracket - 4 inch Deep - 19" Patch Panel Swing Rack for Shallow Network Equipment- 17lbs (WALLMOUNTH1)
More>>>
StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels:
The official description of StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wall mount a patch panel or network switch while providing hinged access to the back of the device

The WALLMOUNTH1 1U 19in Hinged Wall Mounting Bracket for Patch Panels is 4in deep and sturdily designed to provide a dependable solution for mounting a patch panel, or other slim 19in networking equipment to a wall.

The patch panel wall mount features a hinged design for easy access to configuration buttons, ports and cables. The wall mounting holes are spaced 16 in. apart, making it suitable for mounting on almost any wall, based on common wall-frame stud spacing.

Backed by a StarTech.com 2-year warranty.

The StarTech.com Advantage

Short summary description StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels:
This short summary of the StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels, Wall mounted rack, Black, 8 kg, 1U, Square, Open

Long summary description StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels:
This is an auto-generated long summary of StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels based on the first three specs of the first five spec groups.

StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels. Type: Wall mounted rack, Product colour: Black, Maximum weight capacity: 8 kg. Size (imperial): 48.3 cm (19"), Width: 501 mm, Depth: 152 mm. Package width: 200 mm, Package depth: 515 mm, Package height: 60 mm

Features
Type *
Wall mounted rack
Product colour *
Black
Maximum weight capacity
8 kg
Rack capacity
1U
Mounting hole shape
Square
Frame type
Open
Castor wheels
No
Compliance industry standards
EIA-310-D
Certification
RoHS
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
501 mm
Depth
152 mm
Height
44 mm
Weight & dimensions
Mounting depth (min)
15.2 cm
Weight
579.5 g
Packaging data
Package width
200 mm
Package depth
515 mm
Package height
60 mm
Package weight
843 g
Packaging content
Screws included
Yes
Number of screws
6
Nuts included
Yes
Number of nuts
4
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
StarTech.com M6 x 12mm - Mounting Screws - 100 Pack, Black StarTech.com M6 x 12mm - Mounting Screws - 100 Pack, Black
(show image)
CABSCRWSM62B M6 x 12mm - Mounting Screws - 100 Pack, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com M6 x 12mm - Mounting Screws - 50 Pack, Black StarTech.com M6 x 12mm - Mounting Screws - 50 Pack, Black
(show image)
CABSCREWSM6B M6 x 12mm - Mounting Screws - 50 Pack, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com M5 x 12mm - Mounting Screws - 100 Pack, Black StarTech.com M5 x 12mm - Mounting Screws - 100 Pack, Black
(show image)
CABSCREWSM5B M5 x 12mm - Mounting Screws - 100 Pack, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com M5 x 12mm - Mounting Screws - 100 Pack StarTech.com M5 x 12mm - Mounting Screws - 100 Pack
(show image)
CABSCREWSM5 M5 x 12mm - Mounting Screws - 100 Pack 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black
(show image)
CABSCREWM5B M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com M5 x 12mm - Screws and Cage Nuts - 100 Pack, Black StarTech.com M5 x 12mm - Screws and Cage Nuts - 100 Pack, Black
(show image)
CABSCREWM52B M5 x 12mm - Screws and Cage Nuts - 100 Pack, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com M6 x 12mm - Screws and Cage Nuts - 50 Pack, Black StarTech.com M6 x 12mm - Screws and Cage Nuts - 50 Pack, Black
(show image)
CABSCREWM6B M6 x 12mm - Screws and Cage Nuts - 50 Pack, Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 50 Pkg M6 Mounting Screws for Server Rack Cabinet StarTech.com 50 Pkg M6 Mounting Screws for Server Rack Cabinet
(show image)
CABSCREWSM6 50 Pkg M6 Mounting Screws for Server Rack Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 50 Pkg M5 Mounting Screws and Cage Nuts for Server Rack Cabinet StarTech.com 50 Pkg M5 Mounting Screws and Cage Nuts for Server Rack Cabinet
(show image)
CABSCREWM5 50 Pkg M5 Mounting Screws and Cage Nuts for Server Rack Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 50 Pkg M5 Mounting Screws for Server Rack Cabinet StarTech.com 50 Pkg M5 Mounting Screws for Server Rack Cabinet
(show image)
CABSCREWS 50 Pkg M5 Mounting Screws for Server Rack Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)