location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAP:NDL-148200-P32
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 GHz
  • - 38.4 cm (15.1") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 40 GB
  • - Intel® 855GM
  • - 4 h
Long product name Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM :
The long product name of Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +RW XPP MUI
More>>>
Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM:
The official description of Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Siemens Computers presents its basic professional notebook with Intel technology. The AMILO Pro V2000
Edition is a versatile notebook, equally suitable for both occasional users and heavy-duty operation by mobile field
sales personnel.
The notebook is equipped with all the features you need for mobile computing with an eye-catching design. Enjoy the
maximum viewing comfort with 15.1-inch display and an ergonomic keyboard. Ideal for users who want to get straight
down to work, it features a built-in combo drive or DVD burner and, of course, Wireless LAN, LAN and modem are
integrated for easy connection.
This noteobook provides long battery life thanks to latest Intel® CentrinoTM Mobile Technology.
Mobility
-Power-saving Intel processor variants.
-Ease of use through built-in DVD/CD-R/RW combo drive
or DVD+/R/RW burner.
-Optimal connectivity through built-in Wireless LAN, 10/100 Mbps Ethernet LAN and 56 Kbps V.92 modem.
Reliability
-German quality standards.
-Best-in-class manufacturing, winning the Industrial.
Excellent Award 2003 and the Ken Sharma Award 2002
-Short reaction and transportation time.
-Mechanical and function stability through extensive.
quality tests.
Security
-Software protection with BIOS password.
-F-Secure antivirus software, update for one year included.
Ergonomics
-Enjoy the viewing quality of brilliant
15.1-inch XGA displays.
-3 x USB (2.0) ports for easy connectivity to all peripherals
and external storage devices.
-3 in 1 flash card port SD/MS/MMC accept quick and easy
transfer of digital photos, music or video to your notebook.

Short summary description Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM:
This short summary of the Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R, 1.5 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM:
This is an auto-generated long summary of Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM based on the first three specs of the first five spec groups.

Fujitsu Amilo Pro V2000 M-1.5GHz 512MB (2 x 256MB) 40GB HDD 15I TFT DVD +R/ +R. Processor frequency: 1.5 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 855GM. Weight: 2.9 kg

Display
Display diagonal *
38.4 cm (15.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Memory upgrade
2 GB
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
Graphics
Discrete graphics card model *
Intel® 855GM
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Cirrus logic CS4299-XQ (Crystal WDM AC'97),Built-in microphone and two speakers
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2.4x
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
Network
Networking features
Intel PRO/Wireless 2200BG LAN,Built-in 10/100 Mbps LAN (Broadcom 440x)., Built-in 10/100 Mbps LAN.
Ports & interfaces
I/O ports
1 x infrared link (Fast IrDa 1.1 max 4 MB/s), 1 x IEEE1394, 3 x USB 2.0, 1 x S-Video out, 1 x parallel, 1 x VGA, 1 x modem, 1 x LAN RJ-45, 1 x type II PC Card slot (32-bit Card Bus), 3 in 1 flash card port SD/MS/MMC, 1 x microphone, 1 x headphone, 1 x DC-in, DC-in, Fast IrDa, IEEE1394, headphone, Kensington Lock support, LAN, microphone, modem, parallel, S-Video out (TV-out), 3 x USB (2.0), 3 in 1 flash card port SD/MS/MMC, VGA
Performance
Motherboard chipset
Intel® 855GM
Keyboard
Keyboard type
Full size, Windows keys (86 keys) 19 mm pitch, 3 mm key strokeTouchpad with two mouse buttons and scroll button, statusLED above keyboard,5 launch keys used to launch following applications:wireless communications, e-mail, internet browser,2 user-programmable buttons
Software
Bundled software
Adobe Acrobat Reader 5.0 or higher, Nero 6 CD creator, Driver and Utility CD including F-Secure Antivirus, Easy Guide on-line user documentation
Battery
Battery life (max)
4 h
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Certification
CE (Emission/Immunity), CB (safety) TBR21 approval for V.92 modem (EU/EFTA), Energy Star
Weight & dimensions
Weight *
2.9 kg
Hard drive
Storage drive type
UDMA 100
Other features
Security features
SMART hard disk drive, User and supervisor password, Kensington Lock support
Type
Basic professional notebook with wireless connectivity
Dimensions (WxDxH)
33 x 326 x 270 mm
Battery type
Li-Ion battery, 8 cells: 14.8V, 4400 mAh
Special features
3 x USB (2.0), IEEE1394, built-in stereo speakers
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Fujitsu Amilo Pro V2000 Cent1500 512MB 40GB NL 38.1 cm (15") 0.5 GB DDR-SDRAM Intel® 855GM Fujitsu Amilo Pro V2000 Cent1500 512MB 40GB NL 38.1 cm (15") 0.5 GB DDR-SDRAM Intel® 855GM
(show image)
FAP:BEL-148200-P35?KIT Amilo Pro V2000 Cent1500 512MB 40GB NL 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Amilo Pro V2000 Cent1500 512MB 40GB FR 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM Fujitsu Amilo Pro V2000 Cent1500 512MB 40GB FR 38.4 cm (15.1") 0.5 GB DDR-SDRAM Intel® 855GM
(show image)
FAP:BEL-148200-P32?KIT Amilo Pro V2000 Cent1500 512MB 40GB FR 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu AMILO PRO V2000 PMCEN-1.3G 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB Intel® 855GM Fujitsu AMILO PRO V2000 PMCEN-1.3G 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB Intel® 855GM
(show image)
FAP:BEL-148200-P11 AMILO PRO V2000 PMCEN-1.3G 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu AMILO PRO V2000 PM-1.5G 38.4 cm (15.1") 0.5 GB DDR-SDRAM 40 GB Intel® 855GM Fujitsu AMILO PRO V2000 PM-1.5G 38.4 cm (15.1") 0.5 GB DDR-SDRAM 40 GB Intel® 855GM
(show image)
FAP:BEL-148200-P35 AMILO PRO V2000 PM-1.5G 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu AMILO PRO V2000 PM CE-1.3G 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB Intel® 855GM Fujitsu AMILO PRO V2000 PM CE-1.3G 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB Intel® 855GM
(show image)
FAP:BEL-148200-P15 AMILO PRO V2000 PM CE-1.3G 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu AMILO PRO V2000 PM-1.5G 38.4 cm (15.1") 0.5 GB DDR-SDRAM 60 GB Intel® 855GM Fujitsu AMILO PRO V2000 PM-1.5G 38.4 cm (15.1") 0.5 GB DDR-SDRAM 60 GB Intel® 855GM
(show image)
FAP:BEL-148200-P32 AMILO PRO V2000 PM-1.5G 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FSAMILOPROV2000C 38.4 cm (15.1") 0.5 GB DDR-SDRAM 40 GB Intel® 855GM Fujitsu FSAMILOPROV2000C 38.4 cm (15.1") 0.5 GB DDR-SDRAM 40 GB Intel® 855GM
(show image)
NDL148200P32 FSAMILOPROV2000C 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FS AMILO PRO V2000 CEN1,40 15TFT 256MB 40 B COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB Intel® 855GM Fujitsu FS AMILO PRO V2000 CEN1,40 15TFT 256MB 40 B COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB Intel® 855GM
(show image)
FAP:NDL-148100-P01 FS AMILO PRO V2000 CEN1,40 15TFT 256MB 40 B COMBO 0.00
(excl. VAT)
0 (incl. VAT)