Fujitsu logo

Fujitsu FS AMILO PRO V2000 CEN1,40 15TFT 256MB 40 B COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB Intel® 855GM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22942
Info modified on:
01 Dec 2020, 16:27:03
Short summary description Fujitsu FS AMILO PRO V2000 CEN1,40 15TFT 256MB 40 B COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB Intel® 855GM:

Fujitsu FS AMILO PRO V2000 CEN1,40 15TFT 256MB 40 B COMBO, 1.4 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu FS AMILO PRO V2000 CEN1,40 15TFT 256MB 40 B COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB Intel® 855GM:

Fujitsu FS AMILO PRO V2000 CEN1,40 15TFT 256MB 40 B COMBO. Processor frequency: 1.4 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 855GM. Weight: 2.9 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.