Fujitsu logo

Fujitsu Amilo Pro V2000 Cent1500 512MB 40GB NL 38.1 cm (15") 0.5 GB DDR-SDRAM Intel® 855GM

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22152
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Amilo Pro V2000 Cent1500 512MB 40GB NL 38.1 cm (15") 0.5 GB DDR-SDRAM Intel® 855GM:

Fujitsu Amilo Pro V2000 Cent1500 512MB 40GB NL, 1.5 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu Amilo Pro V2000 Cent1500 512MB 40GB NL 38.1 cm (15") 0.5 GB DDR-SDRAM Intel® 855GM:

Fujitsu Amilo Pro V2000 Cent1500 512MB 40GB NL. Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 855GM. Weight: 2.9 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.