location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UP3218KA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-UP3218KA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184657201
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:09:19
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp UP3218KA Monitor Teardown Instructions (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp UP3218KA Monitor Quick Start Guide (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp UP3218KA Monitor Outline Dimension (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp UP3218KA Monitor User’s Guide (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp UP3218KA Monitor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-UP3218KA user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80.1cm (31.5") 8K Ultra HD 7680 x 4320 LED IPS
  • - 8ms, 16:9, 400cd/m², 1300:1
  • - USB, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver :
The long product name of DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80.1cm (31.5") 8K Ultra HD 7680 x 4320 LED IPS, 16:9, 400cd/m², 1.07B, 8ms, 178°/178°, 1300:1
More>>>
DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver:
The official description of DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Visuals that rival real life.
Experience realistic images like never before on the award-winning, world’s first 31.5" 8K monitor featuring Dell PremierColor.

Short summary description DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver:
This short summary of the DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp UP3218KA, 80 cm (31.5"), 7680 x 4320 pixels, 8K Ultra HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp UP3218KA. Display diagonal: 80 cm (31.5"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

An unparalleled visual experience
An unparalleled visual experience

Unprecedented realism:
The world’s first 31.5" 8K monitor with Dell PremierColor is designed to impress with accurate colors and smooth gradation to create images so realistic, you don’t see pixels.

Details shine:
See the most detailed visuals ever on a 31.5" monitor. With an outstanding 33.2 million pixel resolution and a high pixel density of 280ppi, you'll not miss a single detail.

See what you’ve been missing
See what you’ve been missing

When you compare this 8K monitor to other resolutions, there is no comparison . Four times more content than Ultra HD 4K. Sixteen times more content than Full HD.

Dell PremierColor: Exceptional for Color Professionals
Dell PremierColor: Exceptional for Color Professionals

A broad, brilliant spectrum:
Dell PremierColor offers wide color coverage that meets major industry standards — 100% AdobeRGB, 100% sRGB, 100% Rec. 709, 98% DCI-P3 — for immaculate, unwavering colors.

Extraordinary color depth:
Enjoy a tremendous level of detail that only the depth of 1.07 billion colors (that’s 64 times more color depth than standard monitors) could provide. Even in dark areas, you’ll see better color gradation and precision in more shades.

Fine-tune with precision:
Customize color parameters to your preference using the Custom Color mode, the SDK or the optional X-rite iDisplay Pro colorimeter .

Accurate color, out of the box:
Your monitor is calibrated on AdobeRGB and sRGB to an accuracy of Delta-E less than 2. An included factory calibration report gives you the confidence that colors will be impressively accurate right from the start.

Beautiful and functional
Beautiful and functional

Crafted to perfection:
Modern aluminum and refined finishing create a modern and elegant design.

Virtually borderless:
With Dell's InfinityEdge, you'll enjoy every detail of on-screen beauty without boundaries. An expansive, edge-to-edge viewing experience on one of the first virtually borderless 31.5" monitors ensures that you'll be absorbed in the visuals, not distracted by the frame.

Easy on the eyes:
This TUV Certified monitor has a flicker-free screen with ComfortView, a feature that filters out harmful blue light emissions to optimize eye comfort.

Superb usability
Superb usability

Customize for your needs:
The height-adjustable stand lets you tilt, swivel and pivot to just the right viewing position for a comfortable setup and convenience while collaborating.

Multitasking made easy:
Stay organized as you work on multiple applications, thanks to the Easy Arrange feature. Neatly tile the applications on one screen to view them all at once and quickly find exactly what you are looking for.

Made for the way you work
: Compatible with multiple stands and mounts (including VESA), this monitor has flexible options to fit perfectly in your workspace.

A brand you can rely on
A brand you can rely on

As the Dell monitors are #1 Worldwide for 5 consecutive years (2013 to 2017)! , we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Premium Panel Guarantee
Premium Panel Guarantee

The Dell Premium Panel Guarantee allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

Advanced Exchange Service
Advanced Exchange Service

Your monitor comes with a 3-year Advanced Exchange Service so that if a replacement becomes necessary, it will be shipped to you the next business day during your 3-year Limited Hardware Warranty.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
7680 x 4320 pixels
HD type *
8K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
8 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800, 1600 x 1200, 1920 x 1080 (HD 1080), 2048 x 1080, 2560 x 1440, 3840 x 2160, 7680 x 4320
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 2160p, 4320p
Contrast ratio (typical) *
1300:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
6 ms
Pixel pitch
0.0303 x 0.0909 mm
Horizontal scan range
30 - 90 kHz
Vertical scan range
59 - 61 Hz
Viewable size, horizontal
69.8 cm
Viewable size, vertical
39.3 cm
Viewable size diagonal
80 cm
Display diagonal (metric)
80.01 cm
Surface hardness
2H
Colour depth
10 bit
Colour gamut standard
DCI-P3
Colour gamut
98%
sRGB coverage (typical)
100%
Adobe RGB coverage
100%
Heat dissipation
301.97 BTU/h
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black, Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
HDMI *
No
DisplayPorts quantity
2
DisplayPort version
1.4
Audio output
Yes
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Ergonomics
Pivot
Yes
Pivot angle
90 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
107 kWh
Power consumption (typical) *
107.2 W
Power consumption (standby) *
0.3 W
Power consumption (max)
125 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2.1 A
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
DisplayPort cable length
1.8 m
Weight & dimensions
Width (with stand)
720.5 mm
Depth (with stand)
222 mm
Height (with stand)
498.4 mm
Weight (with stand)
10.5 kg
Width (without stand)
720.5 mm
Depth (without stand)
53.2 mm
Height (without stand)
421.2 mm
Weight (without stand)
6.9 kg
Packaging data
Package weight
18.5 kg
USB cable length
1.8 m
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
Arsenic, PVC/BFR
European Product Registry for Energy Labelling (EPREL) code
1323156
Technical details
Compliance certificates
RoHS
Other features
USB charging port
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL UltraSharp UP3218KA computer monitor 80 cm (31.5") 7680 x 4320 pixels 8K Ultra HD LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration