location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7865
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGCYW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184863091
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:13
The date of the most recent change of this product data-sheet in Icecat.
Precision 7865 Tower RAID Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 7865 Tower Re-imaging guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 7865 Tower Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL VGCYW user manual (37.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - AMD Ryzen Threadripper PRO 5955WX (64MB Cache, 4GHz)
  • - NVIDIA RTX A4000 (16GB GDDR6)
  • - 64GB (3200MHz) DDR4-SDRAM (4 x 16) & 1000GB SSD
Warranty: 3 Years ProSpt
Long product name DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black :
The long product name of DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen Threadripper PRO 5955WX (64MB Cache, 4GHz), 64GB DDR4-SDRAM, 1000GB SSD, NVIDIA RTX A4000 (16GB GDDR6), LAN, Windows 11 Pro 64-bit
More>>>
DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:
The official description of DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your productivity on the new Precision tower featuring a powerful AMD Ryzen™ Threadripper™ PRO.
With record-setting multithreaded application performance of the AMD Ryzen™ Threadripper™ PRO and pro graphics, advanced thermals, and scalable memory, there’s nothing you can’t accomplish on the new Precision 7865 Tower.

Short summary description DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:
This short summary of the DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 7865, 4 GHz, AMD Ryzen Threadripper PRO, 5955WX, 64 GB, 1 TB, Windows 11 Pro

Long summary description DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

DELL Precision 7865. Processor frequency: 4 GHz, Processor family: AMD Ryzen Threadripper PRO, Processor model: 5955WX. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A4000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Take your productivity to new heights
Take your productivity to new heights

Tear through your work:
With AMD Ryzen™ Threadripper™ PRO you will excel the performance of your multi-threaded applications.

Best-in-class graphics:
Get more done within your project schedule with up to two 300W graphic cards. A full scale of professional AMD and NVIDIA graphic options are available.

Scalable performance:
Get up to 1TB of memory and 56TB of storage.

Reliable and secure
Reliable and secure

Mission-critical reliability:
ISV certification with ECC and Reliable Memory Technology Pro options.

Secure even when you’re away:
Thanks to a lockable chassis with intrusion detection and self-encrypting drives, your work remains protected when you’re away.

Designed with you in mind
Designed with you in mind

Easier to transport:
Power becomes portable with the carrying handles on the chassis.

Faster network speeds:
Upload, download and stream faster with 1G and 10G native speeds.

Connect all your devices:
With USB-A, USB-C.

Easy manageability:
Features AMD Advanced Management with DASH.

Virtual Reality
Virtual Reality

Create fully-immersive AR and VR content with next generation AMD Radeon PRO and NVIDIA RTX™ professional graphics, and powerful performance normally found only in tower workstations.

Independent Software Vendor (ISV) certification
Independent Software Vendor (ISV) certification

Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.

Artificial intelligence-ready Data Science Workstations
Artificial intelligence-ready Data Science Workstations

Intelligently designed for Data Scientists, the latest Precision Data Science Workstations utilize AI to empower users to get their most important work done faster by fine-tuning their devices for optimized performance of the applications they use most.

Dell Optimizer for Precision
Dell Optimizer for Precision

Our built-in AI platform learns how you work and adapts to create a smarter, more personalized experience. We make it intelligent. You make it yours.

ExpressResponse:
Seamlessly optimizes and improves app performance based on your usage, so every interaction feels second nature.

Analytics:
Generates end-user reports and analyze your system for personalized insights

Stay Secure, Be Productive
Stay Secure, Be Productive

Start secure. Stay Secure. Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations. Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.

Green thinking: for today and tomorrow
Green thinking: for today and tomorrow

EPEAT Registered:
The entire portfolio of Precision workstations is EPEAT registered and the majority meet the highest standards in sustainability criteria, making them EPEAT Gold.

Circular Economy/Takeback:
Help us in our mission to make our products with at least 50% recycled or renewable content. Send your e-waste (any brand) to us for recycling or reuse in support of a circular economy.

We've got your business covered
We've got your business covered

ProDeploy Client Suite: Greater speed, less effort and more control.

ProSupport: 24x7 access to in-region advanced technology experts.

ProSupport Plus: All the capabilities of ProSupport with so much more.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen Threadripper PRO
Processor generation
3rd Gen AMD Ryzen™ Threadripper™
Processor model *
5955WX
Processor cores
16
Processor threads
32
Processor boost frequency
4.5 GHz
Processor frequency *
4 GHz
Processor cache
64 MB
Processor cache type
L3
Number of processors installed
1
Number of processors supported
1
Memory
Internal memory *
64 GB
Maximum internal memory *
1.02 TB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 16 GB
Memory slots
8x DIMM
Memory clock speed
3200 MHz
ECC
Yes
Buffered memory type
Registered (buffered)
Memory data transfer rate
3200 MT/s
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
SSD performance class
40
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
RAID support
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA RTX A4000
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Maximum discrete graphics card resolution
7680 x 4320 pixels
Graphics card DisplayPorts quantity
4
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
5
Ethernet LAN (RJ-45) ports
2
Line-out
Yes
Combo headphone/mic port
Yes
Number of rear USB ports
6
Number of front USB ports
4
Number of front audio ports
1
Number of rear audio ports
1
Number of SATA III connectors
4
Expansion slots
PCI Express x8 (Gen 4.x) slots
3
PCI Express x16 (Gen 4.x) slots
2
Design
Chassis type *
Tower
Placement supported
Vertical
Water cooling system
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Market positioning
Business
Motherboard chipset
AMD WRX80
Built-in speaker(s)
No
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Power
Power supply *
1000 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47/63 Hz
80 PLUS certification
80 PLUS Platinum
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating vibration
0.52 G
Non-operating vibration
2 G
Operating shock
40 G
Non-operating shock
105 G
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Packaging content
Display included *
No
Mouse included on selected markets
Dell Optical Mouse-MS116 - Black
Keyboard included on selected markets
Dell Multimedia Keyboard-KB216 - UK (QWERTY) - Black
Cables included
AC
Country Distributor
Nederland 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL Precision 7865 AMD Ryzen Threadripper PRO 5955WX 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:
Disclaimer

Actual configuration might differ from illustration