location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOLTPDUCT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263070 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 12:00:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Works with SRCOOL3KTP air conditioner to improve cooling and lower energy costs
  • - Ideal for tight-fitting edge micro data centers and IT closets
  • - Directs and disperses heat through your facility's ventilation system
  • - Easy to install with the SRCOOL3KTP using the included hardware
Warranty: 5-year limited
Long product name Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP :
The long product name of Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Exhaust Duct Kit for SRCOOL3KTP
More>>>
Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP:
The official description of Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Directs and Disperses Heat from SRCOOL3KTP Air Conditioning Unit
The SRCOOLTPDUCT SmartRack® Exhaust Duct Kit is a venting system accessory for the SRCOOL3KTP Rack-Mounted Air Conditioning Unit (sold separately). It directs and disperses heat from the SRCOOL3KTP through an upper vent into your facility’s dropped ceiling plenum, return air duct or other standard ventilation system.

Reduces Your Cooling and Energy Costs
By keeping your rack equipment cool and performing at its peak, the retrofittable SRCOOLTPDUCT helps the SRCOOL3KTP reduce your cooling and energy costs. Ideal for small-space applications where heat is unlikely to disperse on its own, such as an edge micro data center, the SRCOOLTPDUCT installs using the included hardware on the air outlet side of the SRCOOL3KTP’s condenser.

Short summary description Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP:
This short summary of the Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP, Air duct, Black, Grey, Nylon, Steel, China, 1 pc(s), 412.8 mm

Long summary description Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP:
This is an auto-generated long summary of Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP based on the first three specs of the first five spec groups.

Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP. Type: Air duct, Product colour: Black, Grey, Housing material: Nylon, Steel. Quantity per pack: 1 pc(s), Package width: 412.8 mm, Package depth: 422.3 mm. Products per master (outer) case: 1 pc(s)

Features
Type *
Air duct
Product colour *
Black, Grey
Housing material
Nylon, Steel
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
412.8 mm
Package depth
422.3 mm
Package height
577.8 mm
Packaging data
Package weight
5.9 kg
Packaging content
Mounting kit
Yes
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
8415.90.8085
Country Distributor
United States 1 distributor(s)