location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CWTK2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184759592
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
DELL CWTK2 user manual (39.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 3470 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 3470 Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-1260P (18MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 WVA, NVIDIA T550 (4GB GDDR6)
  • - 32GB (4800MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty: 3 Years Basic Onsite
Long product name DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey :
The long product name of DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1260P (18MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, 35.6 cm (14") Full HD 1920 x 1080 WVA, Intel Iris Xe Graphics, NVIDIA T550 (4GB GDDR6), LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey:
The official description of DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Precision mobile workstations
Take your ideas to the next level with workstations optimized for performance, reliability and user experience.

Short summary description DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey:
This short summary of the DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3470, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey:
This is an auto-generated long summary of DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

DELL Precision 3470. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA T550. Operating system installed: Windows 10 Pro. Product colour: Grey

Ultra-mobile with exceptional performance
Ultra-mobile with exceptional performance

See more of your work
Equipped with a 14” display with up to FHD 100% sRGB, 400 nits display with PremierColor, Touch, ComfortView Plus (LBL) and Super Low Power (SLP) options.

Helps you create with ease
On a large clickpad, backlit keyboard and touchscreen.

Offers built-in security
Work discreetly in confidence with the chassis intrusion sensor, Windows Hello and facial recognition, fingerprint reader and more.

Operate like a pro
Your performance is upgradable with up to 64GB DDR5 4800MHz (NECC) memory, Gen 4 PCIe M.2 SSD (single slot up to 2TB) storage and NVIDIA T550 (4GB) DDR6 graphics.

Stay cool
Industry leading thermals with single-fan Dual Opposite Outlet (DOO) and User Selectable Thermal Tables (USTT).

Collaborate with confidence
With up to FHD IR camera with an AI-based proximity sensor, contextual privacy and intelligent noise cancellation with a manual privacy shutter.

Maximum Performance for Boundless Creativity
Maximum Performance for Boundless Creativity

Create like never before with new features that boost your performance taking your productivity to new heights.

Independent Software Vendor (ISV) certification
Independent Software Vendor (ISV) certification

Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.

Dell Optimizer for Precision
Dell Optimizer for Precision

Our built-in AI platform learns how you work and adapts to create a smarter, more personalized experience. We make it intelligent. You make it yours.

Intelligent Privacy:
Keeps sensitive data private by texturizing and turning on SafeScreen when an onlooker is detected and dims the PC when you look away.

ExpressConnect:
Automatically connects you to the best network and delivers unmatched connectivity with the world’s first simultaneous multi-network connection.

Analytics:
Generates end-user reports and analyze your system for personalized insights.

Built for design and creative applications like:
Built for design and creative applications like:

2D CAD and entry 3D CAD
Design review for executives and managers
Video and photo editing
Education - design and creative classes
Power users - advanced Excel, PPT and database applications
Data analysis

A camera you can rely on
A camera you can rely on

Work confidently with up to FHD IR camera with an AI-based proximity sensor, contextual privacy and manual privacy shutter.

- Wake-on-Approach (WOA) and Walk-Away-Lock (WAL) function (Faster and wake-up when approached (Express Sign-in 2.0 through Dell Optimizer).
- Contextual privacy: warns you if it detects there are others looking over your shoulder or looking at your screen from the side.
- User gaze tracking: dim screen when not engaged for set time periods - saves power.

The story is currently unavailable. Please, contact us.
Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
400 cd/m²
Pixel pitch
0.161 x 0.161 mm
Pixel density
157 ppi
RGB colour space
sRGB
Colour gamut
100%
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-1260P
Processor cores
12
Processor threads
16
Processor boost frequency
4.7 GHz
Processor cache
18 MB
Thermal Design Power (TDP)
28 W
Configurable TDP-down
20 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
SSD performance class
40
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA T550
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
MIMO
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Ports & interfaces
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Accelerometer
Yes
Proximity sensor
Yes
Hall sensor
Yes
Keyboard
Pointing device
SinglePoint
Keyboard language
UK English
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Windows 11 free upgrade
Yes
Operating system language
German, Dutch, English, French, Italian
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Operating system installed *
Windows 10 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
64 Wh
Battery voltage
15.2 V
Battery recharge time
2 h
Fast charging
Yes
Battery weight
283 g
Power
AC adapter power
130 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB charging voltage
20, 5 V
USB charging current
6.5 A
Security
Cable lock slot
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
321.4 mm
Depth
212 mm
Height (front)
2.1 cm
Height (rear)
2.36 cm
Weight *
1.49 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
295
Total carbon emissions, standard deviation (kg of CO2e)
61
Carbon emissions, manufacturing (kg of CO2e)
252
Carbon emissions, logistics (kg of CO2e)
10
Carbon emissions, energy usage (kg of CO2e)
33
Carbon emissions, end-of-life (kg of CO2e)
1
Total carbon emissions, w/o use phase (kg of CO2e)
263
PAIA version
1.3.1
Packaging content
Cables included
AC
Country Distributor
United Kingdom 4 distributor(s)
Disclaimer DELL Precision 3470 Intel® Core™ i7 i7-1260P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 10 Pro Grey:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm) tool for product carbon footprint calculations. http://msl.mit.edu/projects/paia/main.html
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the Ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/) whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. Typical lifetime usage assumptions are either four or five years based on the product line.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report when available.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).