location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U3824DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U3824DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184657126 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:36:08
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 38 Curved USB-C Hub Monitor - U3824DW Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 38 Curved USB-C Hub Monitor - U3824DW Outline Dimensions (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 38 Curved USB-C Hub Monitor - U3824DW Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 38 Curved USB-C Hub Monitor - U3824DW User’s Guide (12.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for Ubuntu User's Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for Windows User's Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 38 Curved USB-C Hub Monitor - U3824DW Teardown Instructions (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for MAC User's Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-U3824DW user manual (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 95.25cm (37.5") Wide Quad HD+ 3840 x 1600 W-LED IPS
  • - 8ms, 21:9, 300cd/m², 2000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver :
The long product name of DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

95.25cm (37.5") Wide Quad HD+ 3840 x 1600 W-LED IPS, 21:9, 300cd/m², 1.07B, 8ms, 178°/178°, 2000:1
More>>>
DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver:
The official description of DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its IPS Black panel technology and vast color coverage, this ultrawide WQHD+ curved screen monitor immerses you in a world that's as beautiful as it is practical.

Short summary description DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver:
This short summary of the DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U3824DW, 95.2 cm (37.5"), 3840 x 1600 pixels, Wide Quad HD+, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U3824DW. Display diagonal: 95.2 cm (37.5"), Display resolution: 3840 x 1600 pixels, HD type: Wide Quad HD+, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Black, Silver

A new world of productivity
A new world of productivity

Productivity has never been so vibrant. Introducing the world's first 37.5″ WQHD+ monitor with IPS Black panel technology . The curved screen improves field of view while reducing reflection and eye fatigue to give you a comfortable, immersive experience.

Invigorating color
Invigorating color

Admire the extraordinary world of your work through vibrant colors and deep blacks with this monitor that offers IPS Black panel technology with 2000:1 contrast ratio and 100% sRGB, 100% REC.709, 98% DCI P3 and 98% Display P3 color coverage.
Experience enhanced eye comfort with ComfortView Plus, an always-on, built-in low blue light screen that reduces potentially harmful blue light emissions without compromising color .

Extensive connectivity
Extensive connectivity

Streamline your workflow with a single cable USB-C® that transmits data and video signals while delivering up to 90W of power.

Connect to a wide variety of devices with super speed USB-A and USB-C ports and expand connectivity with DP 1.4, HDMI 2.1 ports.

Get a fast and stable connection with up to 2.5GbE provided by RJ45 with PXE boot, Mac Address pass-thru and Wake on Lan features. RJ45 lock feature gives you the flexibility to lock the wired Ethernet to a chosen PC while continuing to work from dual PC inputs.

Conveniently-located USB-C (up to 15W power) and USB-A quick access ports make it easy to plug in external devices, and built-in dual 9W speakers save you the hassle altogether.

Dive right into your project with the built-in Dell Power Button Sync that wakes up and powers on your laptop.

Multitask seamlessly
Multitask seamlessly

Connect to two PC sources and Auto KVM (keyboard, video, mouse) will seamlessly switch control to the second connected PC. Use the KVM feature to control both PCs with a single keyboard and mouse. The KVM wizard makes setup a breeze.

Built for comfort
Built for comfort

Work comfortably all day long by tilting, swiveling and adjusting your monitor height to however best fits you.

Dell Display Manager
Dell Display Manager

Easy management. Next-level productivity.
Improved multitasking: Organize your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Easy navigation: Share a single keyboard, mouse and monitor between multiple PCs with USB KVM wizard. Quickly switch between PCs with the quick-access menu or hot keys.

Smooth deployment: Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools.

Convenient customization: Quickly access your favorite features and functions with the menu launcher and hot keys.

Green thinking for today and tomorrow
Green thinking for today and tomorrow

Environmental standards:
This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design , 90% recycled aluminum and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold registered.

Eco-conscious packaging:
Designed with the environment in mind, Dell commercial monitors come in up to 90% recyclable cardboard packaging .

Energy conservation:
Save energy with PowerNap , a feature that dims or puts your monitor to sleep when it’s not in use.

Advanced sustainability:
Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
95.2 cm (37.5")
Display resolution *
3840 x 1600 pixels
HD type *
Wide Quad HD+
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
2300R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800, 1600 x 1200, 1920 x 1080 (HD 1080), 2560 x 1440, 3840 x 1600
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
2000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.22908 x 0.22908 mm
Pixel density
110.87 ppi
Horizontal scan range
30 - 100 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
88 cm
Viewable size, vertical
36.7 cm
Display diagonal (metric)
95.25 cm
Surface hardness
3H
Colour gamut standard
DCI-P3
Colour gamut
98%
sRGB coverage (typical)
100%
Heat dissipation (typical)
118.74 BTU/h
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
18 W
Design
Market positioning *
Office
Product colour *
Black, Silver
Front bezel colour
Black
Feet colour
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
2
USB Type-A downstream ports quantity
5
USB Type-C downstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Headphone out *
No
Microphone in
No
PC Audio in
No
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
1.4
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
35 kWh
Power consumption (typical) *
34.8 W
Power consumption (standby) *
0.4 W
Power consumption (max)
245 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
3.2 A
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1361189
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-C, USB Type-C to USB Type-A
Power adapter included
Yes
Remote control included
No
Stylus included
No
Quick start guide
Yes
DisplayPort cable length
1.8 m
HDMI cable length
1.8 m
Weight & dimensions
Width (with stand)
894.3 mm
Depth (with stand)
251.2 mm
Height (with stand)
443.8 mm
Weight (with stand)
12.8 kg
Width (without stand)
894.3 mm
Depth (without stand)
102.3 mm
Height (without stand)
392.3 mm
Weight (without stand)
8.79 kg
Bezel width (side)
9.97 mm
Bezel width (top)
1.05 cm
Bezel width (bottom)
1.53 cm
Packaging data
Package weight
19 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
Arsenic, PVC/BFR
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Technical details
Compliance certificates
RoHS
Other features
Picture-by-Picture (PbP)
Yes
Maximum resolution
3840 x 1600 pixels
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
Ethernet LAN (RJ-45) ports
1
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL UltraSharp U3824DW LED display 95.2 cm (37.5") 3840 x 1600 pixels Wide Quad HD+ LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration