location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CC5624S 39.6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC5624S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CC5624S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184820360 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL CC5624S 39.6 cm (15.6") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6") Black
  • - Fabric, Plastic, Polyester
  • - Brand compatibility: Dell
  • - Zip pocket Front pocket
  • - Carrying handle(s) Shoulder strap
  • - Dirt resistant, Waterproof
  • - 490 g
Warranty: 3 Years
Long product name DELL CC5624S 39.6 cm (15.6") Briefcase Black :
The long product name of DELL CC5624S 39.6 cm (15.6") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoLoop Pro Slim Briefcase 15
More>>>
DELL CC5624S 39.6 cm (15.6") Briefcase Black:
The official description of DELL CC5624S 39.6 cm (15.6") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the Dell EcoLoop Pro Slim Briefcase 15 that protects your gear on-the-go and helps reduce environmental impact.

Short summary description DELL CC5624S 39.6 cm (15.6") Briefcase Black:
This short summary of the DELL CC5624S 39.6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL CC5624S, Briefcase, 39.6 cm (15.6"), Shoulder strap, 490 g

Long summary description DELL CC5624S 39.6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of DELL CC5624S 39.6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

DELL CC5624S. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Number of front pockets: 1, Carrying handle(s), Shoulder strap. Weight: 490 g. Surface coloration: Monochromatic

Sustainably made. Packed with protection.
Sustainably made. Packed with protection.

The Dell EcoLoop Pro Slim Briefcase 15 reduces our environmental impact and protects your tech gear and essentials while on the go.

Designed with the environment in mind
Designed with the environment in mind

The Dell EcoLoop label identifies products that are manufactured with select materials and/or processes that help reduce our environmental impact.

The Dell EcoLoop Pro Slim Series has diverted 44 metric tons of recycled plastic, equivalent to 5 million plastic bottles, and is sustainable right down to the packaging that's made from 100% recycled content.

Responsible dyeing process
Responsible dyeing process

We use a solution-dyeing process for polyester that can generate up to 90% less wastewater, up to 62% less CO2 emissions and uses up to 29% less energy than traditional dyeing processes.

Recycled weatherproofing
Recycled weatherproofing

The fabric coating on the bottom of the bag is made from PVB film recovered from used car windshields, keeping the material out of landfills and repurposing it for a tough briefcase.

100% recycled plastic
100% recycled plastic

Developed consciously with an environmentally-friendly design, the exterior main fabric of this briefcase is made with 100% recycled plastic, reusing approximately 11 plastic bottles.

100% recycled packaging
100% recycled packaging

The carrying case comes in packaging that’s made with 100% recycled content in the hang tag, hang loop and plastic bag.

Proven tough
Proven tough

The briefcase provides complete protection in case of impact with 360º foam cushion surrounding the laptop sleeve. It's made from heavy duty fabric with PVB coating at the bottom of the bag that makes it water- and dirt-resistant.

Our carrying cases are put through rigorous quality tests, including water resistance, strap and zipper strength and fabric abrasion, proving their sturdiness and long-lasting durability for the protection of your belongings.

Capable carrier
Capable carrier

It's thoughtfully designed to comfortably carry everything you need. Go hands-free with the shoulder strap, or detach it and use the convenient grab handle or the travel-friendly trolley strap.

Store accessories in the zippered front pocket. The purpose-built organizers and dedicated laptop or tablet sleeves keep it slim and lightweight, and the reflective accents increase visibility in low light.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Material *
Fabric, Plastic, Polyester
Product main colour *
Black
Brand compatibility *
Dell
Interior pockets
Zip pocket
Front pocket
Yes
Exterior pockets
Front pocket
Number of front pockets
1
Features
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Dirt resistant, Waterproof
Weight & dimensions
Width
390 mm
Depth
90 mm
Height
290 mm
Weight
490 g
Notebook compartment dimensions (W x D x H)
360 x 255 x 25 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL CC5624S 39.6 cm (15.6") Briefcase Black:
Disclaimer

Actual configuration might differ from illustration