location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J8577.BEE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1700 ANSI lumens
  • - 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300") Number of colours: 16.78 million colours
  • - 285 W
Long product name BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens :
The long product name of BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP Zoom Ratio1:1.2 Audible Noise level<34db
More>>>
BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens:
The official description of BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DLPTM projection system
True XGA resolution
1700 ANSI lumens
2000:1 contrast ratio
60”@2m Wide-angle lens
40” to 300” image size
HDTV compatible (YPbPr)
DCMS (Dynamic Color Management System)
Power saving (Economic mode)
Preset Mode
34 dB whisper quiet
Easy 1-2-3 set-up

Short summary description BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens:
This short summary of the BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP, 1700 ANSI lumens, 2000:1, 1016 - 7620 mm (40 - 300"), 1.5 - 10 m, 16.78 million colours, 85%

Long summary description BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens:
This is an auto-generated long summary of BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens based on the first three specs of the first five spec groups.

BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP. Projector brightness: 1700 ANSI lumens, Contrast ratio (typical): 2000:1, Screen size compatibility: 1016 - 7620 mm (40 - 300"). Power consumption (typical): 285 W. Weight: 2.7 kg. Light source: 200W NSH, 2000 hours (Normal mode) / 3000 hours lamp life (Economic mode) (Normal / Economic Mode)., Resolution: 1024 x 768 pixels, Lens system: Manual Zoom, F=2,4 to 2,6 / F=24,3-29,2 mm.

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.5 - 10 m
Projector brightness *
1700 ANSI lumens
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Uniformity
85%
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 100 Hz
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2.7 kg
Other features
Light source
200W NSH, 2000 hours (Normal mode) / 3000 hours lamp life (Economic mode) (Normal / Economic Mode).
Resolution
1024 x 768 pixels
Lens system
Manual Zoom, F=2,4 to 2,6 / F=24,3-29,2 mm.
Brand Image Product code Product Stock Price from
BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White
(show image)
HT3050 HT3050 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)