location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT3050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT3050
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Beige, White
  • - DLP 2000 ANSI lumens
  • - Lamp 3500 h
  • - 1080p (1920x1080) 16:9 15000:1
  • - Screen size compatibility: 1524 - 7620 mm (60 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC/Battery
Long product name BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White :
The long product name of BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1080p (2920 x 1080), 2000 ANSI, 15000:1, 1.07 M, 16:9, 3500/5000/6000 h
More>>>
BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White:
The official description of BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rec. 709 Cinematic Color
The BenQ Colorific™ HT3050 elevates the home cinema experience to a whole new level, thanks to BenQ technology that achieves the Rec. 709 cinematic color reproduction, delivering the exact color palette used by Hollywood studios to master movies and TV programs.

Cinematic Color as Big as Life in Your Own Living Room
Featuring Rec. 709 cinematic color reproduction, the HT3050 elevates the home theater experience to a whole new level. With a stunning 2000 ANSI lumens bright image and remarkable 15,000:1 contrast ratio, using an all-new optical system design the HT3050 delivers a razor sharp, crystal clear image with rich shadow detail and vibrant, saturated colors for natural looking skin tones and a precise true-to-life color palette to meet Rec. 709 specifications.


Breathtaking Motion Picture Quality
Rec. 709 Standard for Authentic Cinematic Color
Rec.709 is the international High Definition standard that guarantees display devices can faithfully reproduce the original cinematic color palette the movie director intended audiences to see.

Using the latest and most advanced 6X Speed RGBRGB color wheel with custom segment angles and coatings, the HT3050 achieves Rec. 709 cinematic color reproduction, delivering precise Hollywood Studio color right out-of-the box.

See your favorite movies as you have never seen them before, with the exact cinematic colors as the movie studios intended.

How Our Projectors Are Designed for Rec. 709
While most projector manufacturers choose a saturated color tone bias towards increased colorfulness, resulting in color accuracy loss, the HT3050 fully achieves the Rec.709 color standard. The process of building a projector includes many variables such as lenses, lamps and color wheel coating. We work relentlessly to close any gaps from those variances and to make our projectors perform exactly to Rec. 709. This is because we believe that colors matter to our customers when enjoying movies as they were meant to be seen.

Hardware Design
BenQ’s ISF-trained expert engineers tried more than 20 different combinations of color segments and color wheel coating, the factors that directly affect color gamut and brightness of a projector.

Software Optimization
To maximize color accuracy, the process of software optimization involved adjusting the blacks, whites and greys towards D65 defined by Rec. 709. And the three primary and three secondary colors were adjusted one by one, until they were as close as possible to the references on the Rec. 709 color gamut.

Production Line Quality Control
Three color adjustment stations in our production line perform final checks on every single unit of our Rec. 709 projectors. Using exclusive BenQ color adjustment procedures, we make sure each projector is manufactured according to the Rec. 709 color standard, and BenQ quality engineers perform final color tests on each projector built to ensure Rec.709 performance.

Crisper, sharper Full HD 1080p
Built with high-grade pure glass elements in its light engine and an all-glass cinema grade projection lens, the HT3050 beams crisper, sharper Full HD 1080p content than any projector in its class.

Hollywood Magic in Your House
Featuring CinemaMaster audio, powered by MaxxAudio technology, the HT3050 delivers a powerful 20-Watts of spectacular stereo cinema quality sound. Two acoustically balanced drivers encased in resonant chambers inside the projector deliver vibrant, rich, full range sound using the same Wave Audio algorithms employed by Hollywood studios to dramatically improve the movie viewing experience.

Independent 3D Color Control for All 6 Primary Colors
BenQ's unique color management tool allows users to independently fine-tune the gain, saturation and hue of six primary colors (R/G/B/C/M/Y). Enabling users to customize colors to accurately reproduce every shade found in nature.

ISFccc®Certification
Professionally Calibrated Visual Entertainment
The HT3050 features ISFccc® preset modes, enabled by professional calibrators from the highly reputed Imaging Science Foundation to provide the most precise color possible for Day/Night viewing.

High Contrast, Razor-Sharp Image
As the world’s No.1 best-selling DLP projectors, BenQ living room projectors create real-world performance with an ANSI Contrast Ratio that significantly surpasses that of non-DLP projectors for powerfully clean and crisply detailed images.

Class-Leading High Fill Factor :
Featuring class-leading High Fill Factor, the HT3050 shines more light into each pixel, improving definition for small text and fine details, and eliminating “screen door effect”, for beautifully rendered images.

BenQ SmartEco™:
An ingenious solution that intensifies your viewing pleasure while saving money, SmartEco™ automatically adjusts lamp brightness based on content to project richer blacks and increase contrast for tiny text and subtle details.

All-Glass Optics for Best-in-Class Image Quality
The all-new BenQ Full HD 1080p optical system uses premium grade glass lenses and optics for best-in-class performance and ultra-realistic image quality. Proprietary low-dispersion lens coatings minimize chromatic aberration, delivering sharper, crisper video to the screen for the most vivid movie viewing experience.

Larger Than Life Shorter Throw Projection

100” Image from just 8.4’
Enjoy larger than life movies, sporting events, TV shows and action-packed video games in any room in the house. The short throw lens in the BenQ HT3050 home theater projector can fill large screens from shorter distances for easy, uncomplicated setup.

Big Zoom for Big Pictures in Any Space
Whether you permanently install or simply bring out the projector for special occasions, the 1.3X Big Zoom lens in the BenQ HT3050 will provide the placement flexibility needed to enjoy the image size you want, where you want it.

Vertical Lens Shift Flexibility
Lens shift provides the flexibility to optically move the image on the screen to overcome minor installation miscalculations. This helpful feature provides peace of mind knowing the projected image will land precisely over the area needed.

Side Projection with 2D Keystone
Horizontal and vertical keystone correction eliminates the trapezoid effect when the projector is placed at an indirect angle from the screen, allowing you to set the projector up in a corner or on a side table to facilitate projection in more places.

Intuitive User Interface
BenQ Home Theater projectors feature an intuitive, easy to follow user interface, allowing quick access to all projector features to enable users to customize their experience.

Step-by-Step Setup Guide
An easy to follow step-by-step guide will walk you through the initial projector setup. Whether you are a first time or experienced user, you will be enjoying stunning viewing experiences on your new BenQ HT3050 in no time.

Project onto Any Wall Color Surface
The Wall Color Correction feature can be used normalize the image when projecting onto color surfaces, providing the flexibility to enjoy content in any room in the house.

One-Stop Home Entertainment Without Wires
The optional BenQ Wireless Full HD Kit allows users to wirelessly stream uncompressed Full HD 1080p content from your HDTV set-top box, gaming console, blu-ray/DVD player, or AV receiver to the projector up to 100 ft. away*.

No complicated installation, no expensive cables to buy and no unsightly wires to hide. With zero latency and uncompressed HD resolution video, the BenQ Wireless Full HD Kit is ideal for gamers and Home Theater enthusiasts alike. Play your favorite game or watch your favorite movie just as you would with a hard wired connection. The BenQ Wireless Full HD Kit allows the same image to be viewed on two separate displays, one wireless and one wired, and can transmit through walls and floors making it easy to enjoy your entertainment in your favorite room in the house.

Wireless FHD Kit (optional)
• Uncompressed streaming with resolution up to 1080p 60Hz.
• Stream up to 100 feet with no latency, great for gaming
• Ultra stable and fluent streaming quality

*Available in select regions

BenQ DLP® Projectors

Long Lasting Picture Quality with Colorifc DLP Projection Technology
Digital Light Processing (DLP), winner of 2015 Academy Award of Merit (Oscar® statuette), is the projection technology used in 90% of world’s digital cinemas and 100% of IMAX theaters. With over 50% share worldwide, DLP dominates the projector market; BenQ is the #1 bestselling DLP projector brand in the world, delivering leading edge technology with world-class performance.

Accurate
BenQ DLP Projectors deliver the most intensely realistic colors and vivid images possible. Combining industry-leading innovations such as interchangeable six-segment color wheels and DLP BrilliantColor™ Technology, BenQ projectors accurately reproduce challenging color palettes and specific shades, generating natural looking skin tones with unmatched precision to meet Rec.709 and sRGB specifications.

Timeless Image Quality:
Colorific™ Technology Delivers Lifelike Color, Year After Year

BenQ uses Colorific technology to optimize images for specific color balance effects for diverse applications such as presentations, movies and spreadsheets and photographs. Every BenQ Colorific projector generates more than one billion colors by combining up to seven different colors to create vibrant, true to life images. You'll also experience dramatic contrasts for remarkable clarity, higher impact, and greater legibility. BenQ's Colorific projectors are dependable year after year. You can rely on the colors to remain the same from day one to a decade later--without the risk of fading, ghosted images, or yellowing.

• Accurate. Over 1 billion colors - compared to 16.7 million from many LCD projectors
• Crisp. Bright, high contrast picture - 3x more contrast than similar top-selling LCD models
• Long-Lasting. Consistent quality - image is the same now and years from now

Razor-Sharp Image Clarity
Critically acclaimed for industry-leading high contrast, BenQ DLP Projectors produce crisper images with sharper, better defined details and crystal-clear vibrancy by maximizing the fill ratio of individual pixels and employing exclusive BenQ SmartEco™ Technology.

Short summary description BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White:
This short summary of the BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ HT3050, 2000 ANSI lumens, DLP, 1080p (1920x1080), 15000:1, 16:9, 1524 - 7620 mm (60 - 300")

Long summary description BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White:
This is an auto-generated long summary of BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White based on the first three specs of the first five spec groups.

BenQ HT3050. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2.59 - 2.87, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Projector
Screen size compatibility *
1524 - 7620 mm (60 - 300")
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
240 W
Lens system
Focal length range
16.88 - 21.88 mm
Aperture range (F-F)
2.59 - 2.87
Zoom ratio
1.3:1
Throw ratio
1.15 - 1.5
Horizontal lens shift range
-10 - 10%
Vertical lens shift range
-10 - 10%
Offset
105%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Remote (IR) output
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Mobile High-Definition Link (MHL)
Yes
Features
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
29 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Product colour *
Beige, White
Placement
Ceiling
Power
Power source *
AC/Battery
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
380.5 mm
Depth
277 mm
Height
151.7 mm
Weight *
3.6 kg
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:33:18
Uk has collected 13 expert reviews for BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
soundandvision.com
Updated:
2016-11-15 00:33:18
For a while now, projector manufacturers who employ three LCD panels for the required red, green, and blue primary colors (we're talking about you, Epson) have pointed to that technology's ability to deliver equal lumens output for both white brightness a...
Good Highly accurate and stable colorimetry out of the box, Impressively sharp and detailed images at a reasonable price, Useful calibration adjustments including lockable ISF modes...
Bad Punitive light leakage from lens opening, Limited lens adjustments constrain placement options, 3D glasses not supplied...
Bottom line BenQ's HT 3050 delivers surprisingly good performance for its price, but noticeable light leakage drags down an otherwise strong recommendation...
72%
projectorreviews.com
Updated:
2016-11-15 00:33:18
The $999 BenQ HT3050 is a quality replacement for their aging W1070 and HT1075 home projectors.The HT3050 is the middle projector of three new home entertainment – home theater entries. We've previously reviewed (and liked) the more expensive HT4050, whic...
Bottom line This is our top regular award for projectors. In addition we offer additional awards in our special reportsColor right out of the box is really very good, if just a touch warm, and a slight tendency to show a bit too much yellow in skin tones.  Minor twea...
0%
projectorcentral.com
Updated:
2016-11-15 00:33:18
The HT3050 and HT2050 are built on the same platform, but they each have unique characteristics, as follows:1. The HT3050 Cinema mode is more carefully calibrated to target Rec 709 standards while the HT2050's Cinema mode is not.2. On the HT3050, one of t...
100%
hometheaterhifi.com
Updated:
2017-10-21 04:21:24
Today, I'm checking out the HT3050 3D DLP Projector. It offers 2000 lumens, 100% Rec.709 color, full calibration controls including ISF modes, and 3D support. At $899, you'd expect a few corners to be cut but this projector is all-in when it comes to imag...
Good Premium optics deliver a razor-sharp picture, Accurate color, Precise calibration controls, Quiet fan, Excellent remote...
Bad Better black levels, Greater lens shift...
Bottom line At $899, THE BENQ HT3050 sets a high standard among budget projectors. Its optics and accurate color are equal to or better than many costlier displays.LikesPremium optics deliver a razor-sharp pictureAccurate colorPrecise calibration controlsQuiet fanExc...
0%
geekdad.com
Updated:
2017-10-27 07:44:44
Bringing the movie theater experience home is becoming more accessible to the consumer–sound systems, high-resolution televisions, and internet of things IoT integrations are showing up everywhere Finding the right combination of hardware for a particular...
0%
referencehometheater.com
Updated:
2017-11-29 13:01:39
Buy from AmazonWhy Affiliate Links?BenQ has been making the best $1,000 projectors for a number of years now. Their HT1070 and HT1075 projectors offer a lot of value for your money, with high lumen output and a sharp, accurate image. The new HT3050 is the...
Good Accurate color, sharp image, plenty of lumens, optional wireless HDMI, quiet...
Bad Speakers can distort at higher volumes, gamma isn't perfect...
Bottom line If I was shopping for a $1,000 projector today I'd get the HT3050. The only reason I think I'd step up to the more expensive HT4050 is if I needed the more flexible lens shift. Otherwise the HT3050 offers a nicer design, better integration of the wireless...
90%
gadgetreview.com
Updated:
2018-02-11 07:03:14
The BenQ HT3050 is am $800 home projector that tries to reach toward high end projection qualities while still keeping the price as low as possible. It doesn't quite succeed in this, but it is a notable contestant in the middle of the market. Let's take a...
Good Accurate color without adjustment, Low lag...
Bad Some installation limitations, Not as good as high-end models, BenQ HT3050 ports, Projector Reviews, Projector Reviews recommends this BenQ model for those who want something better than an entry-level home projector, but don't have much to spend. They pu...
Bottom line If you really want a 3D projector but also want it to do other things, this BenQ may be a good choic...
0%
destructoid.com
Updated:
2018-04-01 07:08:19
BenQ sent us a 3D DLP projector, and Oh my God, Becky it's huge. There's a giant booty on this thing: two massive speakers built right in the rear. The HT3050 is marketed as a color-calibrated wonder, offering an accurate "Rec 709" presets to enjoy Hollyw...
0%
gadgetreview.com
Updated:
2018-04-01 07:08:19
The BenQ HT3050 is yet another addition to the company's extensive lineup of powerful projectors that give the rest of the competition a run for its money. The HT3050 sets itself apart with the inclusion of Cinematic Color Rec. 709, an industry standard t...
Good Incredible color representation, Gaming performance was fast, Speakers were loud enough to fill a room...
Bad Heavy, might not fit all setups, Speakers were also tinny and lacked bass...
Bottom line The BenQ HT3050 doesn't do anything particularly revolutionary or exciting, but that doesn't feel like so much of a problem once you lay your eyes on its spectacular, irreplaceable image quality. Fine-tuned to meet the specifications set out by Hollywood...
0%
Brand Image Product code Product Stock Price from
BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White BenQ MH741 data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
9H.JEA77.24E MH741 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White BenQ MS514H data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) 3D White
(show image)
9H.JCF77.14E MS514H 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black
(show image)
9H.J9R77.14E MS504 0.00
(excl. VAT)
0 (incl. VAT)
BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver BenQ W1400 data projector Standard throw projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D Black, Silver
(show image)
9H.J7P77.37E W1400 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
9H.JA377.34E MW523 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MS517 data projector Standard throw projector 2800 ANSI lumens DLP SVGA (800x600) 3D Black BenQ MS517 data projector Standard throw projector 2800 ANSI lumens DLP SVGA (800x600) 3D Black
(show image)
9H.J6L77.33L MS517 0.00
(excl. VAT)
0 (incl. VAT)
BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver
(show image)
W1200 W1200 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens BenQ PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1700 ANSI lumens
(show image)
99.J8577.BEE PB6200 Brightness 1700 Lumens XGA Resolution Weight 2.7kg(5.9lbs) DLP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)