location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-W01-18C1-K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260765 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:45:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2-year limited warranty
Long product name Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White :
The long product name of Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White
More>>>
Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White:
The official description of Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

18W USB Type-C Charger Gets Your Mobile Device Ready in a Hurry, Wherever You Are
This single-port USB charger lets you quickly and safely charge your Apple mobile device, including iPhone, iPad and iPod devices. Plug the charger into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R AC outlet to ensure your device charges at its fastest possible speed. The USB-C port supports USB Power Delivery (PD) 3.0 charging up to 18W (5V 3A and 9V 2A).

Both Ends Feature Reversible Connectors
Connect the reversible C94 Lightning plug to your Apple device for charging and the reversible USB-C connector to the wall charger. The cable’s fumble-free plugs connect in either direction to ensure an immediate connection on the first try. The Lightning cable is MFi-certified for use with the latest generation of iPhone, iPad and iPod devices.

Gallium Nitride Technology Allows High-Wattage Capacity in a Compact Package
This USB wall charger is smaller and lighter than most standard wall chargers that come with a laptop, measuring less than 2.5 cubic inches (4.1 cubic meters). Ideal for travel, it is designed using GaN technology, which has a higher power density than silicon and provides higher efficiency than standard USB-C fast chargers. It also stays cool during operation, despite its small size, meaning it won’t get hot while charging your device.

Built-In Auto-Sensing Adjusts to Proper Power Level to Get Your Device to 100%
The USB-C port features auto-sensing technology that automatically adjusts to your device’s appropriate power level. The unit protects against overheating, overcurrent and overcharging. In fact, it stops charging as soon as your device’s battery is at full capacity.

Folding Plug Design Perfectly Sized for Travel
The compact USB Type-C charger, small enough to fit in your hand, is easy to carry in your purse, suitcase or backpack. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.

Short summary description Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White:
This short summary of the Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White, Indoor, AC, 9 V, White

Long summary description Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White:
This is an auto-generated long summary of Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White based on the first three specs of the first five spec groups.

Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone, Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 9 V. USB Type-C ports quantity: 1, Power protection features: Over current. Product colour: White

Performance
Charger compatibility *
Smartphone, Tablet
Power source type *
AC
USB Type-C ports quantity
1
Charger type *
Indoor
USB Power Delivery
Yes
USB Power Delivery revision
3.0
Power protection features
Over current
Country of origin
Vietnam
Design
Product colour *
White
LED indicators
Power
Power
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Input current
1 A
Maximum power
18 W
Maximum output voltage
9 V
Minimum output voltage
5 V
Output current
3000 mA
Weight & dimensions
Width
34.5 mm
Depth
27.7 mm
Height
39.5 mm
Weight
40 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Cables included
USB Type-C to Lightning
Package type
Box
Package width
85.1 mm
Package depth
85.1 mm
Package height
32 mm
Package weight
80 g
Operational conditions
Operating temperature (T-T)
0 - 25 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
5 - 95%
Technical details
Sustainability compliance
Yes
Compliance certificates
REACH, RoHS, WEEE
Logistics data
Master (outer) case width
335 mm
Master (outer) case length
104.9 mm
Master (outer) case height
95 mm
Master (outer) case gross weight
1 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260762
Country Distributor
United States 1 distributor(s)