location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3V51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181367 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:30:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed 0U Black
  • - 51 AC outlet(s) C13 coupler
  • - 12600 W
Warranty: 5-year limited warranty
Long product name Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs :
The long product name of Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs
More>>>
Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs:
The official description of Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PDU3V51 8.6/12.6kW 3-Phase Vertical PDU Outlet Strip is a required accessory for Tripp Lite’s PDU330AT6L15, PDU330AT6L2130, PDU330AT6L1530, PDU350AT6H50 and other 3-phase ATS PDUs that specify compatibility with this model. It’s ideal for high-density equipment racks in data centers and server rooms.

When used with 208V ATS PDUs with a 35A input rating, the PDU3V51 supports up to 12.6kW total output with 20A maximum full balanced load per phase combination output bank (L1-L2, L2-L3, L3-L1). When used with 208V ATS PDUs with a 24A input rating, it supports up to 8.6kW total output with 13.9A maximum full balanced load per phase combination output bank.

The 51 single-phase 12A C13 outlets receive power from the connected ATS PDU. The outlets are interlaced to help you balance loads by spreading connections across the phase combinations (L1-L2, L2-L3, L3-L1) throughout the rack. Each outlet is numbered and color-coded to help you keep track of connected devices and which phase combination powers them. The 2.5-foot power cord with eight-position plug connects directly to the ATS PDU’s rear outlet.

The PDU3V51’s rugged all-metal housing mounts in compatible racks in seconds with no tools needed. Vertical 0U installation reduces cable clutter and improves airflow through the rack to keep your equipment cool and functioning at its peak.

Required Accessory for Select Tripp Lite ATS PDUs
- Compatible with PDU330AT6L15, PDU330AT6L2130, PDU330AT6L1530, PDU350AT6H50 and other select Tripp Lite 3-phase ATS PDUs
- Ideal for high-density equipment racks in data centers and server rooms
- Supports up to 12.6kW total output with 20A maximum per output bank when connected to 208V ATS PDUs with a 35A input rating
- Supports up to 8.6kW total output with 13.9A maximum per output bank when connected to 208V ATS PDUs with a 24A input rating

51 Interlaced C13 Outlets
- Single-phase 12A C13 outlets balance loads by spreading connections across all phase combinations throughout the rack
- Numbered and color-coded for easy identification of connected devices and which phase combination output bank powers them

Installs Easily in 0U of Rack Space
- Preinstalled mounting buttons for toolless vertical rack-mounting in compatible racks
- Reduces cable clutter by locating outlets closer to connected devices
- Improves airflow through the rack to keep equipment cool and functioning at its peak
- Rugged all-metal housing designed to last a long time
- 2.5 ft. power cord with 8-position plug that connects directly to ATS PDU

Short summary description Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs:
This short summary of the Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs, Managed, 0U, Vertical, Metal, Black, 51 AC outlet(s)

Long summary description Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs:
This is an auto-generated long summary of Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs based on the first three specs of the first five spec groups.

Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs. PDU types: Managed, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 51 AC outlet(s), AC outlet types: C13 coupler. Cable length: 0.7 m. Nominal input voltage: 200-240 V, Maximum current: 35 A, AC input frequency: 50 - 60 Hz. Width: 56.4 mm, Depth: 47.5 mm, Dimensions (WxDxH): 55 x 56 x 1600 mm

Design
PDU types *
Managed
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black
Ports & interfaces
AC outlets quantity *
51 AC outlet(s)
AC outlet types *
C13 coupler
Features
Cable length
0.7 m
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
35 A
Nominal output voltage
200-240 V
Maximum input current per phase
20 A
Maximum power
12600 W
Weight & dimensions
Width
56.4 mm
Depth
47.5 mm
Dimensions (WxDxH)
55 x 56 x 1600 mm
Height
1600.2 mm
Weight
4.13 kg
Packaging data
Package dimensions (WxDxH)
180 x 150 x 1770 mm
Package weight
5.58 kg
Package width
167.6 mm
Package depth
1765.3 mm
Package height
132.1 mm
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332181364
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
373.4 mm
Master (outer) case length
1780.5 mm
Master (outer) case height
162.6 mm
Master (outer) case gross weight
12.8 kg
Products per master (outer) case
2 pc(s)