location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUBB130 circuit breaker 1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUBB130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUBB130
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332177223 show
Category:
Manually or automatically operated electrical switch designed to protect an electrical circuit from damage caused by overload or short circuit. Its basic function is to detect a fault condition and interrupt current flow. Unlike a fuse, which operates once and then must be replaced, a circuit breaker can be reset (either manually or automatically) to resume normal operation.
Circuit Breakers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUBB130 circuit breaker 1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Circuit breaker for SUDC208VP distribution cabinet applications
  • - Single Phase Cutler Hammer 120V 30A Single Pole
Warranty: 1 Year Limited
Long product name Tripp Lite SUBB130 circuit breaker 1 :
The long product name of Tripp Lite SUBB130 circuit breaker 1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120V 30A Single Phase Circuit Breaker for Rack Distribution Cabinet Applications
More>>>
Tripp Lite SUBB130 circuit breaker 1:
The official description of Tripp Lite SUBB130 circuit breaker 1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cutler Hammer single phase 120V 30A single pole circuit breaker for use with Tripp Lite SUDC208VP rack distribution cabinet applications

Short summary description Tripp Lite SUBB130 circuit breaker 1:
This short summary of the Tripp Lite SUBB130 circuit breaker 1 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUBB130, 120 V

Long summary description Tripp Lite SUBB130 circuit breaker 1:
This is an auto-generated long summary of Tripp Lite SUBB130 circuit breaker 1 based on the first three specs of the first five spec groups.

Tripp Lite SUBB130. Input current: 30 A, Input voltage: 120 V. Product colour: Black. Width: 82.6 mm, Depth: 19 mm, Height: 82.6 mm. Package width: 177.8 mm, Package depth: 19 mm, Package height: 228.6 mm. Country of origin: United States, Products per master (outer) case: 1 pc(s), Master (outer) case gross weight: 140 g

Power
Input current
30 A
Input voltage
120 V
Features
Number of poles
1
Product colour
Black
Weight & dimensions
Width
82.6 mm
Depth
19 mm
Height
82.6 mm
Weight
100 g
Packaging data
Package width
177.8 mm
Packaging data
Package depth
19 mm
Package height
228.6 mm
Package weight
140 g
Logistics data
Country of origin
United States
Products per master (outer) case
1 pc(s)
Master (outer) case gross weight
140 g
Master (outer) case length
19 mm
Master (outer) case width
177.8 mm
Master (outer) case height
228.6 mm