location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3V20D354A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190444 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:53:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic 0U Black
  • - 54 AC outlet(s) C13 coupler, C19 coupler
  • - 12600 W
Warranty: 5-year limited warranty
Long product name Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs :
The long product name of Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8.6/12.6kW 3-Phase Vertical PDU Strip, 42x C13, 12x C19, 0U
More>>>
Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs:
The official description of Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PDU3V20D354A 8.6/12.6kW 3-Phase Vertical Power Distribution Unit(PDU) Outlet Strip is a required accessory option for Tripp Lite’s PDU330AT6L15, PDU330AT6L2130, PDU330AT6L1530, PDU350AT6H50 and other 3-phase auto-transfer switch(ATS) PDUs that specify compatibility with this model. It’s ideal for high-density equipment racks in data centers and server rooms.

When used with 208V ATS models with a 35A input rating(such as PDU350AT6H50), the PDU3V20D354A supports up to 12.6kW total output with 20A maximum full balanced load per phase combination output bank(L1-L2, L2-L3, L3-L1). When used with 208V ATS models with a 24A input rating(such as PDU330AT6L2130, PDU330AT6L1530 or PDU330AT6L15), it supports up to 8.6kW total output with 13.9A maximum balanced load per phase combination output bank.

The 42 C13 and 12 C19 single-phase outlets receive power from the connected ATS PDU. The outlets are interlaced to help you balance loads by spreading connections across the phase combinations(L1-L2, L2-L3, L3-L1) throughout the rack. Each outlet is numbered and color-coded to help you keep track of connected devices and which phase combination powers each. The 2.5-foot power cord with 8-position plug connects directly to the PDU’s rear receptacle.

The PDU3V20D354A’s rugged all-metal housing mounts in compatible racks in seconds with no tools needed. Vertical 0U installation reduces cord clutter and improves airflow through the rack.

Short summary description Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs:
This short summary of the Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs, Basic, 0U, Vertical, Metal, Black, 54 AC outlet(s)

Long summary description Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs:
This is an auto-generated long summary of Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs based on the first three specs of the first five spec groups.

Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs. PDU types: Basic, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 54 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Cable length: 0.76 m, Certification: Tested to UL60950-1 (USA), CSA (Canada), NOM (Mexico), FCC Class A (Emissions), ROHS. Nominal input voltage: 200-240 V, Maximum current: 35 A, AC input frequency: 50 - 60 Hz. Width: 55.9 mm, Depth: 56.4 mm, Dimensions (WxDxH): 55.9 x 56.4 x 1778 mm

Design
PDU types *
Basic
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
54 AC outlet(s)
AC outlet types *
C13 coupler, C19 coupler
Master AC outlets quantity
42
Slave AC outlets quantity
12
Features
LED indicators
Yes
Cable length
0.76 m
Certification
Tested to UL60950-1 (USA), CSA (Canada), NOM (Mexico), FCC Class A (Emissions), ROHS
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
35 A
Nominal output voltage
200-240 V
Maximum power
12600 W
Weight & dimensions
Width
55.9 mm
Depth
56.4 mm
Dimensions (WxDxH)
55.9 x 56.4 x 1778 mm
Weight & dimensions
Height
1778 mm
Weight
4.2 kg
Packaging data
Package dimensions (WxDxH)
175 x 150 x 1945 mm
Package weight
6.56 kg
Package width
165.1 mm
Package depth
1940.6 mm
Package height
129.5 mm
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 122 °F
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
374.9 mm
Master (outer) case length
1795 mm
Master (outer) case height
180.1 mm
Master (outer) case gross weight
11.3 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite PDU3V602D354B power distribution unit (PDU) 54 AC outlet(s) 0U Black Tripp Lite PDU3V602D354B power distribution unit (PDU) 54 AC outlet(s) 0U Black
(show image)
PDU3V602D354B PDU3V602D354B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 17.3kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs Tripp Lite 17.3kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs
(show image)
PDU3V602D354A 17.3kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs
(show image)
PDU3V51 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (51 C13), 0U Rack-Mount, Required Accessory for Select ATS PDUs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L21-30P, 6 ft. Cords, (Vertical PDU also required, Sold Separately) Tripp Lite 8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L21-30P, 6 ft. Cords, (Vertical PDU also required, Sold Separately)
(show image)
PDU330AT6L2130 8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L21-30P, 6 ft. Cords, (Vertical PDU also required, Sold Separately) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) Tripp Lite 8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately)
(show image)
PDU330AT6L1530 8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate) Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate)
(show image)
PDU350AT6H50 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (48 C13 & 6 C19), 0U Rack-Mount, Accessory for Select ATS PDUs Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (48 C13 & 6 C19), 0U Rack-Mount, Accessory for Select ATS PDUs
(show image)
PDU3V20D354B 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (48 C13 & 6 C19), 0U Rack-Mount, Accessory for Select ATS PDUs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (54 C13), 0U Rack-Mount, Accessory for Select ATS PDUs Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (54 C13), 0U Rack-Mount, Accessory for Select ATS PDUs
(show image)
PDU3V20D354 8.6/12.6kW 3-Phase Vertical PDU Strip, 208V Outlets (54 C13), 0U Rack-Mount, Accessory for Select ATS PDUs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black
(show image)
PDU330AT6L21 PDU330AT6L21 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L15-30P, 6ft Cords, (Vertical PDU also required, Sold Separately) Tripp Lite 8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L15-30P, 6ft Cords, (Vertical PDU also required, Sold Separately)
(show image)
PDU330AT6L15 8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L15-30P, 6ft Cords, (Vertical PDU also required, Sold Separately) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)