location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU350AT6H50
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:56:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tripp Lite PDU350AT6H50 user manual (42.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Monitored 1U Black
  • - LCD
  • - C13 coupler, C19 coupler
  • - 12600 W
Warranty: 2-year limited warranty
Long product name Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate) :
The long product name of Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate)
More>>>
Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate):
The official description of Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PDU350AT6H50 12.6kW 3-Phase 208V ATS/Monitored PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Working in tandem with a required 0U vertical outlet accessory(sold separately; choose from PDU3V20D354, PDU3V20D354A or PDU3V20D354B), the 1U PDU350AT6H50 is ideal for data centers and server rooms. Tripp Lite’s breakthrough 3-phase rack ATS(U.S. Patent 9,467,006) provides rapid coordination of unsynchronized phases without dropping loads and operates with the high efficiency and reliability required for data center applications.

Dual six-foot input cords with Hubbell 50A CS8365C plugs connect to separate primary and secondary 3-phase power sources. The PDU constantly evaluates the power quality of both input sources. Dynamic solid-state(TRIAC) automatic transfer switching allows the PDU to switch to the secondary source within 1–6 milliseconds should the primary source fail or become unstable to ensure your connected equipment operates without interruption.

Built-in Ethernet network interface allows remote access to the PDU for power monitoring, configuration, control and notifications via web browser, SSH, telnet or SNMP. Provides real-time load/current data with billing-grade accuracy(+/- 1 percent). Tiered access privileges allow both an administrator and a guest to log in. Automated alerts help prevent accidental overloads, power loss and downtime. Digital LED display indicates power availability, voltage, source A/B input status, output load and power factor, as well as temperature and humidity conditions with the optional ENVIROSENSE module(sold separately).

Short summary description Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate):
This short summary of the Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate), Monitored, 1U, Metal, Black, LCD, C13 coupler, C19 coupler

Long summary description Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate):
This is an auto-generated long summary of Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate) based on the first three specs of the first five spec groups.

Tripp Lite 12.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 Hubbell 50A CS8365C, 6 ft. Cords, (Vertical PDU required, Sold Separate). PDU types: Monitored, Rack capacity: 1U, Housing material: Metal. AC outlet types: C13 coupler, C19 coupler, Power plug: CS8365C. Cable length: 2 m, Certification: UL/CSA 60950-1 (USA, Canada), FCC Class A (Emissions). Nominal input voltage: 208 V, Maximum current: 24 A, Nominal output voltage: 208 V. Dimensions (WxDxH): 169 x 260 x 17.2 mm, Weight: 12.2 kg

Design
PDU types *
Monitored
Rack capacity *
1U
Housing material
Metal
Product colour
Black
Display
LCD
Ports & interfaces
Power plug
CS8365C
AC outlet types *
C13 coupler, C19 coupler
Features
LED indicators
Yes
Cable length
2 m
Certification
UL/CSA 60950-1 (USA, Canada), FCC Class A (Emissions)
Power
Nominal input voltage *
208 V
Power
Maximum current *
24 A
Nominal output voltage
208 V
Maximum power
12600 W
Weight & dimensions
Dimensions (WxDxH)
169 x 260 x 17.2 mm
Weight
12.2 kg
Packaging data
Package dimensions (WxDxH)
280 x 415 x 50 mm
Package weight
19.3 kg
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 3048 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS