Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 48 blank cutouts compatible with all keystone jacks, including RJ45 and HDMI
- - Ideal for Ethernet, voice, audio/video and USB applications for home or office
- - Numbered ports allow easy identification of jacks and cabling
- - Heavy-duty cold-rolled steel construction designed for long life
- - Mounts easily into 1U of space in an EIA-standard 19 in. 2-post rack
Warranty:
Lifetime limited
Long product name Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6
:
The long product name of Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6
More>>>
Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6:
The official description of Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Manages and Organizes up to 48 Network Connections
This 1U unshielded patch panel features 48 blank cutouts that accommodate any type of keystone jack, including RJ45 Ethernet, HDMI audio/video, voice and USB. Each port is clearly numbered to help you identify connections.
Quick and Easy to Install in Your Rack
Made from long-lasting cold-rolled steel, the N062-048-KJ patch panel mounts easily in 1U of an EIA-standard 19-inch 2-post rack.
Short summary description Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6:
This short summary of the Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6 data-sheet is auto-generated and uses the product title and the first six key specs.
Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6, Cat5, Cat5e, Cat6, Cat6a, HDMI, Black, Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC), SPCC, Rack mounting, 1U, RJ45, USB, HDMI
Long summary description Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6:
This is an auto-generated long summary of Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6 based on the first three specs of the first five spec groups.
Tripp Lite N062-048-KJ 48-Port 1U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6. Cable types supported: Cat5, Cat5e, Cat6, Cat6a, HDMI. Product colour: Black, Material: Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC), SPCC, Mounting: Rack mounting. Width: 482.6 mm, Height: 44.2 mm, Depth: 12.7 mm. Package width: 101.6 mm, Package depth: 561.3 mm, Package height: 71.1 mm. Country of origin: Taiwan, Master (outer) case width: 533.4 mm, Master (outer) case length: 581.7 mm