location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P164-001-KPA-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195746 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:09:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects 2 HDMI devices, such as Blu-ray™ players and monitors
  • - Panel mount adapter for securing to podium or kiosk
  • - Molded gold-plated connectors for optimal signal transfer
  • - Superior foil shielding for EMI/RFI protection
  • - Angled female connector for easy installation in tight spaces
Warranty: Lifetime limited
Long product name Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m) :
The long product name of Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m)
More>>>
Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m):
The official description of Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mounts an HDMI Port in a Fixed Location
Keystone design for easy snap-in installation in wallplate or panel
Includes panel mount adapter for installation in podium or kiosk
Angled female connector for easy installation in tight spaces
Molded gold-plated connectors for optimum signal transfer
Hides components out of sight to eliminate cable clutter
Compatible with all HDMI cables

Premium Construction for Superior Signal Transfer
Premium foil shielding for error-free signal quality and EMI/RFI protection
Molded gold-plated connectors
Integral strain relief for long life
Rugged PVC jacket

Short summary description Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m):
This short summary of the Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m), 0.3 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m):
This is an auto-generated long summary of Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m) based on the first three specs of the first five spec groups.

Tripp Lite P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, 1 ft. (0.31 m). Cable length: 0.3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Female, Connector 2: HDMI Type A (Standard), Connector 2 gender: Female, Connector contacts plating: Gold, Product colour: Black

Features
Cable length *
0.3 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Female
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Product colour *
Black
Connector contacts plating *
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Connector gender
Female/Female
Plug and Play
Yes
Quantity per pack *
1 pc(s)
Weight & dimensions
Package width
177.8 mm
Package depth
228.6 mm
Package height
12.7 mm
Weight & dimensions
Package weight
90 g
Other features
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332195743
Harmonized System (HS) code
8536.69.8000
Master (outer) case width
355.6 mm
Master (outer) case length
431.8 mm
Master (outer) case height
25.4 mm
Master (outer) case gross weight
450 g
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)