location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IBAR6ULTRAUSBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225023 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:43:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3840 J 6 AC outlet(s) NEMA 5-15R 110 - 125 V
  • - 1440 W USB charging
  • - Clamping voltage: 140 V Cable length: 3.05 m
  • - EMI/RFI noise filtering 80 dB
  • - Black Metal
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing :
The long product name of Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing
More>>>
Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing:
The official description of Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Heavy-Duty 6-Outlet Surge Protector Safeguards Your Sensitive Electronics
Ideal for your home, office, retail or industrial workstation, this Isobar® six-outlet surge protector features a surge protection rating of 3840 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the IBAR6ULTRAUSBB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your network hardware, retail displays, appliances, power tools and other electronics into six NEMA 5-15R AC outlets to protect them against dangerous surges, spikes and line noise. All six are widely spaced to accommodate bulky power transformers without blocking adjacent outlets. Included safety covers prevent dust and debris from falling into unused outlets.

Isolated Filter Banks Provide Extra Protection against Line Noise
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. All six outlets are arranged in exclusive isolated filter banks that limit noise interaction among connected equipment. Large toroidal chokes, ferrite rod-core inductors, HF/VHF capacitors and metal oxide varistors combine to block disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise up to 80 decibels that can damage equipment or destroy data.

2 USB-A Ports Share 3.1 Amps of Charging Power
This surge protector with USB includes two ports for charging your smartphone, tablet and other USB mobile devices, which are also protected from the damaging effects of surges, spikes and line interference.

Includes the Latest Safety Features
Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. The lighted on/off switch provides one-touch control over connected equipment. Diagnostic LEDs confirm power, protection and line fault status at a glance. The rugged metal housing is designed to endure in demanding environments, such as factories and warehouses, and withstand strong surges without burning, melting or cracking.

Versatile Surge Protector Provides Multiple Installation Options
The surge protector with 10-foot cord also includes a space-saving right-angle NEMA 5-15P plug, which helps you connect to a wall outlet located behind furniture that is placed flush against the wall. Keyhole mounting slots allow installation on walls, counters and other flat surfaces.

Short summary description Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing:
This short summary of the Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing, 3840 J, 6 AC outlet(s), NEMA 5-15R, 110 - 125 V, 50 - 60 Hz, 1440 W

Long summary description Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing:
This is an auto-generated long summary of Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing based on the first three specs of the first five spec groups.

Tripp Lite Isobar 6-Outlet Surge Protector - 10 ft. Cord, Right-Angle Plug, 3840 Joules, 2 USB Ports, Metal Housing. Surge energy rating: 3840 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Metal, EMI/RFI noise filtering: 80 dB. Cable length: 3.05 m, Weight: 1.41 kg, Width: 225.3 mm. Package width: 73.2 mm, Package depth: 178.1 mm, Package height: 290.3 mm

Power
Surge energy rating *
3840 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5-15R
Nominal input voltage *
110 - 125 V
AC input frequency
50 - 60 Hz
Peak power
1440 W
USB charging
Yes
Port 1 output current
3.1 A
Clamping voltage
140 V
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
2
Features
Product colour *
Black
Material
Metal
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
80 dB
Response time
1 ms
On/off switch
Yes
Auto power off
Yes
Country of origin
China
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
1.41 kg
Cable length *
3.05 m
Width
225.3 mm
Depth
90.7 mm
Height
62.5 mm
Indication
LED indicators
Yes
Packaging data
Package width
73.2 mm
Package depth
178.1 mm
Package height
290.3 mm
Package weight
1.57 kg
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
380 mm
Master (outer) case length
400 mm
Master (outer) case height
327.7 mm
Master (outer) case gross weight
16.3 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332225020
Country Distributor
United States 2 distributor(s)