location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSC32USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332194688 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:39:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable device management cart
  • - 2 shelves
  • - Number of devices supported: 32
  • - Device connectors supported: USB
  • - Black
Warranty: 2-year limited warranty
Long product name Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black :
The long product name of Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black
More>>>
Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black:
The official description of Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CSC32USB 32-Device USB Charging Station Cart provides fast charging, convenient syncing, secure storage and cord management for up to 32 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education, office, commercial, retail, industrial and healthcare environments.

32 USB ports deliver the fastest charging supported by each device, up to 2.4A per port. A USB uplink port connects to a host computer for wired syncing, though the CSC32USB also supports wireless syncing and simultaneous syncing/charging (up to 1.5A per port during wired syncing).

The cart promotes comprehensive device protection with steel construction and a black powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering. Flow-through ventilation protects against overheating, the specially coated shelf helps prevent scratches and scuffs, and rubber grommets shield cords from damage.

The cabinet also encourages clutter-reducing organization of devices and cabling. Charging cords store out of sight, and a toolless trim panel permits quick service access.

When moving devices from room to room, the cart provides convenient mobility. Large swivel casters with non-marking wheels improve the ride over uneven surfaces and lock to help prevent unwanted movement at rest. The reversible wide-grip handle assists cart control.

The cart is easy to configure. It ships ready for quick, easy installation, and the handle and cord wrap attach on either side. The split front doors open 180 degrees for improved device and service access. Rear-panel slots support optional wall-mount installation, and removable shelf dividers accommodate thicker devices.

Fast Charging

● 32 USB ports provide fastest charging supported by each device, up to 2.4A per port
● Recommended for iPad®, Android™, Surface™ and Kindle™ tablets
● Also charges mobile phones and other USB devices
● Fits tablets with cases (up to 16.5 x 10.5 x 1.5 in. with cord)
● 3.05 m AC input cord with NEMA 5-15P plug reaches distant outlets

Convenient Syncing

● USB uplink port connects to host computer for wired syncing
● Supports wireless syncing and simultaneous syncing/charging (up to 1.5A per port during wired syncing)

Comprehensive Protection

● Sturdy steel construction and powder-coated finish promote long-term durability
● Doors lock with included keys to help prevent device theft, damage or tampering
● 3-point locking mechanism latches doors at top, middle and bottom
● Built-in hasp and user-supplied padlock can replace or supplement built-in lock
● Rear ports accommodate user-supplied bicycle cable or chain lock
● Flow-through ventilation helps prevent devices from overheating
● Protective shelves specially coated to avoid device scratches and scuffs
● Cord access ports with rubber grommets protect against abrasions
● Solid top work surface helps avoid accidental drips and spills that could damage devices

Clutter-Reducing Organization

● USB ports and charging cords store out of sight
● Shelves include charging cord access ports for each device
● Toolless trim panel permits quick access to cords

Convenient Mobility

● Large swivel casters with non-marking wheels improve ride over uneven surfaces
● Casters lock to help prevent unwanted movement at rest
● Reversible wide-grip handle assists cart control
● Reversible cord wrap keeps input cord out of the way when moving cart
● Compact cart fits in same space as typical utility cart

Flexible Configuration

● Ships ready for quick, easy installation—just attach handle and cord wrap
● Split front doors open 180 degrees for improved device and service access
● Rear-panel mounting slots support optional wall-mount installation
● Removable dividers accommodate thicker devices
● Firmware upgrade port for future updates

● Fast 2.4A USB charging and syncing for 32 tablets
● Secures devices in locking, vented, wall-mountable steel cart
● Protective shelves with removable dividers and cord management
● Wide-grip handle and locking casters with non-marking wheels
● Ships ready for quick, easy installation

Package Includes

● CSC32USB 32-Device USB Charging Station Cart, Black
● Cart handle
● Input cord wrap
● Hex key
● Detachable 3.05 m AC input cord
● Mounting hardware for handle and cord wrap
● (2) Keys
● Owner’s manual

Batteries not Required to Operate

Short summary description Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black:
This short summary of the Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black, Portable device management cart, Black, 2 shelves, USB, 100-240 V, 50 - 60 Hz

Long summary description Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black:
This is an auto-generated long summary of Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black based on the first three specs of the first five spec groups.

Tripp Lite 32-Device USB Charging Station Cart with Sync for iPad and Android Tablets, Wall-Mount Option, Black. Type: Portable device management cart, Product colour: Black, Number of shelves: 2 shelves. Device connectors supported: USB. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 883.9 mm, Depth: 548.6 mm, Height: 916.9 mm. Number of keys included: 2 pc(s)

Design
Type *
Portable device management cart
Number of shelves
2 shelves
Product colour *
Black
Features
Number of devices supported *
32
Device connectors supported *
USB
Locking
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
883.9 mm
Depth
548.6 mm
Height
916.9 mm
Weight
59.3 kg
Package width
599.9 mm
Package depth
855 mm
Weight & dimensions
Package height
1015 mm
Package weight
76.7 kg
Packaging content
Manual
Yes
Number of keys included
2 pc(s)
Technical details
Master (outer) case GTIN (EAN/UPC)
00037332194688
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
599.9 mm
Master (outer) case length
855 mm
Master (outer) case height
1015 mm
Master (outer) case gross weight
76.7 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White
(show image)
CS16USBWHG CS16USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32USBWHG portable device management cart/cabinet White Tripp Lite CSC32USBWHG portable device management cart/cabinet White
(show image)
CSC32USBWHG CSC32USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32ACWHG portable device management cart/cabinet White Tripp Lite CSC32ACWHG portable device management cart/cabinet White
(show image)
CSC32ACWHG CSC32ACWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST20AC portable device management cart/cabinet Freestanding White Tripp Lite CST20AC portable device management cart/cabinet Freestanding White
(show image)
CST20AC CST20AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST32AC portable device management cart/cabinet Freestanding White Tripp Lite CST32AC portable device management cart/cabinet Freestanding White
(show image)
CST32AC CST32AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST40AC portable device management cart/cabinet Freestanding White Tripp Lite CST40AC portable device management cart/cabinet Freestanding White
(show image)
CST40AC CST40AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST16AC portable device management cart/cabinet Freestanding White Tripp Lite CST16AC portable device management cart/cabinet Freestanding White
(show image)
CST16AC CST16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC27AC portable device management cart/cabinet Black Tripp Lite CSC27AC portable device management cart/cabinet Black
(show image)
CSC27AC CSC27AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC21AC 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC45AC 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)