location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall-Mount Server Rack with Dual Fans and Lock - 4U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK419WALVS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841849 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com RK419WALVS user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4U Wall mounted rack 68 kg
  • - Frame type: Closed 2-post
  • - Removable front door
  • - Steel
  • - Black
Warranty: Lifetime
Long product name StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U :
The long product name of StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - Vertical Mounting Rack for Server - 4U
More>>>
StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U:
The official description of StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vertically mount your server or networking equipment to a wall, with lock and key for maximum security

The RK419WALVS 4U 19-inch Secure Wall Mountable Server Rack is a lockable, solid steel storage rack that provides a robust solution for wall mounting telecom, network or server equipment, and includes two 120mm fans, for improved airflow. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

This 4U rack can be mounted to a wall in a server room, office, or above a doorway in rooms lacking the space for a full-size rack, to expand your workspace and keep your equipment protected from unauthorized access.

Constructed to EIA-RS310 standards, the server rack allows equipment to be mounted horizontally, and offers a hinged lockable front cover as well as a lockable body. Alternatively, non-rackmount equipment can be mounted vertically with the included bottom cover, using the rack as a wall case.

The bracket mounting holes (used to mount to a wall or desk) are positioned at 16-inches apart, matching standard stud measurements for easy installation.

Backed by a StarTech.com Lifetime warranty.

The StarTech.com Advantage

- Versatile and secure installation options for side mounting standard rack mount equipment, or vertically mounting any equipment
- Rack depth allows installation of equipment that would typically be impossible to mount in a small form factor rack, such as deep servers and high power PCs
- Lockable top cover and body restricts unauthorized users from tampering with equipment; the multiple locks even allow for multiple security levels on the single rack

Short summary description StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U:
This short summary of the StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U, Wall mounted rack, 4U, 68 kg, Key lock, 20.1 kg, Black

Long summary description StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U:
This is an auto-generated long summary of StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U based on the first three specs of the first five spec groups.

StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - 4U. Type: Wall mounted rack, Rack capacity: 4U, Maximum weight capacity: 68 kg, Key lock. Weight: 20.1 kg. Product colour: Black

Features
Rack capacity *
4U
Type *
Wall mounted rack
Maximum weight capacity *
68 kg
Product colour
Black
Material
Steel
Frame type
Closed
Product design
2-post
Front door construction
Steel
Removable front door
Yes
Key lock
Yes
Front door key lock
Yes
Adjustable mounting rails
No
Cooling type
Active
Number of fans
2 fan(s)
Fan diameter
12 cm
Fan performance
106 cfm
Noise level
46 dB
Cable management
No
Mounting hole shape
Square
Castor wheels
No
Certification
RoHS, CE, UL
Power
AC input voltage
115 V
Weight & dimensions
Width
644 mm
Depth
725 mm
Height
219 mm
Inner width
64.1 cm
Inner depth
72.1 cm
Inner height
17.8 cm
Weight
20.1 kg
Mounting depth (min)
56.1 cm
Packaging data
Nuts included
Yes
Number of nuts
16
Screws included
Yes
Number of screws
24
Mounting kit
Yes
Package width
779 mm
Package depth
705 mm
Package height
275 mm
Package weight
22 kg
Other features
Compliance industry standards
EIA-310-D, EIA RS310-D
Country Distributor
Sverige 3 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)