location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM110ST2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835633 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 100 Mbit/s 2000 m 1310 nm
  • - Ethernet LAN (RJ-45) ports: 1
  • - ST
Warranty: 2 Year Warranty
Long product name StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km :
The long product name of StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10/100 Mbps Ethernet to Fiber Optic Media Converter - ST Multimode - 1310nm - 2km - Full/Half Duplex (MCM110ST2)
More>>>
StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km:
The official description of StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert and extend a 10/100 Mbps Ethernet connection up to 2 km over Multi Mode ST fiber

The MCM110ST2 10/100 Multi Mode ST Fiber Ethernet Media Converter (2 km) creates a cost-effective Ethernet to fiber link, transparently converting to/from 10Base-T or 100Base-Tx Ethernet signals and 100Base-Fx optical signals to extend an Ethernet network connection over a multimode fiber backbone.

The ST media converter supports a maximum multimode fiber optic cable distance of 2km (1.2 miles), providing a simple solution for connecting 10Base-T/100Base-Tx Ethernet networks to remote locations using ST-terminated multimode fiber, while delivering solid network performance and scalability.

Easy to setup and install, this compact, value-conscious fast Ethernet media converter features auto-switching MDI and MDI-X support on the RJ45 UTP connections as well as manual controls for UTP mode, speed, Full and Half Duplex, as well as LFP (Link Fault pass-through) on/off.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Improve network scalability by increasing the distances between network points by up to 2km (Multi-mode)
- Compact, lightweight enclosure is easily mounted or placed into any location with little to no configuration needed
- Provides increased bandwidth and high data throughput by eliminating network bottlenecks and congestion

Short summary description StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km:
This short summary of the StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km, 100 Mbit/s, 10Base-T, 100BASE-FX, 100Base-TX, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 100 Mbit/s, Full, Half

Long summary description StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km:
This is an auto-generated long summary of StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km based on the first three specs of the first five spec groups.

StarTech.com 10/100 Multi Mode Fiber Copper Fast Ethernet Media Converter ST 2 km. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 10Base-T, 100BASE-FX, 100Base-TX, Networking standards: IEEE 802.3, IEEE 802.3u. Fiber optic connector: ST, Connectivity technology: Wired. Maximum transfer distance: 2000 m, Wavelength: 1310 nm, Sensitivity: -31 dBmW. Housing material: Plastic, Certification: CE, FCC, TAA, REACH. Input voltage: 100 - 240 V, Output voltage: 12 V, Output current: 0.2 A

Network
Maximum data transfer rate *
100 Mbit/s
Converter input interface
10Base-T, 100BASE-FX, 100Base-TX
Networking standards
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Data transfer rate
100 Mbit/s
Duplex system
Full, Half
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber optic connector *
ST
Performance
Maximum transfer distance *
2000 m
Wavelength *
1310 nm
Wavelength-division multiplexing (WDM)
No
Sensitivity
-31 dBmW
Link budget
11 dB
Mean time between failures (MTBF)
65000 h
Design
Internal *
No
LED indicators
Yes
Housing material
Plastic
Certification
CE, FCC, TAA, REACH
Power
Input voltage
100 - 240 V
Output voltage
12 V
Output current
0.2 A
Power consumption (typical)
2.4 W
Power over Ethernet (PoE)
No
Power plug type
Type M
Weight & dimensions
Width
75 mm
Depth
95 mm
Height
20 mm
Weight
82 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Packaging data
Package width
145 mm
Package depth
175 mm
Package height
61 mm
Package weight
273 g
Packaging content
AC adapter included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 1000 Mbps Gigabit Multi Mode Fiber Ethernet Media Converter SC 550m StarTech.com 1000 Mbps Gigabit Multi Mode Fiber Ethernet Media Converter SC 550m
(show image)
MCMGBSC055 1000 Mbps Gigabit Multi Mode Fiber Ethernet Media Converter SC 550m 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km StarTech.com 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km
(show image)
MCM110SC2 10/100 Fiber to Ethernet Media Converter Multi Mode SC 2 km 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ET1000SM40LC network media converter StarTech.com ET1000SM40LC network media converter
(show image)
ET1000SM40LC ET1000SM40LC 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ET91000SM40 network media converter 1000 Mbit/s StarTech.com ET91000SM40 network media converter 1000 Mbit/s
(show image)
ET91000SM40 ET91000SM40 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm StarTech.com Gigabit RJ45 to Multi-Mode LC Fiber Media Converter network media converter 850 nm
(show image)
ET91000LC Gigabit RJ45 to Multi-Mode LC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm
(show image)
ET91000MMSM Gigabit (1000 Mbps) converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm StarTech.com Ethernet Media Converter network media converter 100 Mbit/s 1310 nm
(show image)
ET90110WDM Ethernet Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter network media converter 100 Mbit/s 1300 nm StarTech.com 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
ET90110ST 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s StarTech.com 10/100 30km Single Mode Media Converter network media converter 100 Mbit/s
(show image)
ET90110SM30 10/100 30km Single Mode Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter network media converter 100 Mbit/s 1300 nm StarTech.com 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
ET90110SC 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 2 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)
New Zealand 1 distributor(s)