location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS20U7V2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993005362 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Quick Guide (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle DS20U7V2 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fanless 1.3L-PC supports 24/7 operating
  • - Dual LAN: 2.5G and 1G (Intel), 1x COM (RS232) , VESA
  • - HDMI, Display Port and VGA
Long product name Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation :
The long product name of Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10510U (ULV), 2x SO-DIMM DDR4 max 64GB, Intel UHD Graphics, 2.5G LAN + Gigabit LAN, 65W
More>>>
Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation:
The official description of Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fanless Slim PC with a Comet-Lake-U processor in industrial design
The DS20UV2-series is a fanless slim PC with a robust 1.3-litre metal chassis and exceptional connectivity. It supports two digital video outputs for UHD/4K displays and one tradi-tional D-Sub/VGA connector. The built-in Intel "Comet-Lake-U" processor provides ample performance for playback of 2160p/60 videos. Installation of components goes straight forward, as there is plenty of interior space for two memory modules, one 2.5" drive and an M.2-2280 SSD card. Optionally, an LTE module can be fitted in the 2,5" bay using the WWN03 accessory. Thanks to its passive cooling, the system is virtually maintenance-free and is approved for 24/7 nonstop operation. It is big on performance, yet extremely energy-efficient. The Shuttle XPC slim Barebone DS20UV2 series is an ideal platform for professional applications such as digital signage, POS, Kiosk, Thin Client, Office PC and Multimedia.

Short summary description Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation:
This short summary of the Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation, 1.3L sized PC, Mini PC barebone, Intel SoC, DDR4-SDRAM, PCI Express, Serial ATA III, 65 W

Long summary description Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation:
This is an auto-generated long summary of Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation based on the first three specs of the first five spec groups.

Shuttle XPC slim Barebone DS20U7V2, i7-10510U, 2x LAN (1xGbit, 1x 2.5Gbit),1xCOM,1xHDMI,1xDP, fanless, 24/7 permanent operation. Chassis type: 1.3L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel SoC, BIOS type: UEFI AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Passive. Power supply: 65 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model
i7-10510U
Processor cores
4
Processor threads
8
Processor boost frequency
4.9 GHz
Processor frequency
1.8 GHz
Built-in processor *
Yes
Processor lithography
14 nm
Processor cache
8 MB
Thermal Design Power (TDP)
15 W
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
2666 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
Non-ECC
Yes
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, M.2
Storage drive interface
PCI Express, Serial ATA III
Number of storage drives supported
2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® UHD Graphics
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
LAN controller
Intel® I211, Intel® I219
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
HDMI ports quantity *
1
HDMI version
2.0a
VGA (D-Sub) ports quantity *
1
DisplayPorts quantity
1
DisplayPort version
1.2
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
2
Serial ports quantity
1
DC-in jack
Yes
Expansion slots
PCI Express slots version
3.0
Number of M.2 (M) slots
1
Design
Chassis type *
1.3L sized PC
Product colour *
Black
Cooling type *
Passive
On/off switch
Yes
Design
LED indicators
HDD, Power
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Product type *
Mini PC barebone
Performance
Motherboard chipset
Intel SoC
Number of processors supported
1
BIOS type
UEFI AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Processor special features
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Clear Video Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Logistics data
Harmonized System (HS) code
84733080
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Power
Power supply type *
External AC adapter
Power supply
65 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
3.42 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
165 mm
Depth
200 mm
Height
39.5 mm
Weight
1.5 kg
Package weight
2.2 kg
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Other features
Country of origin
China
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)