location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung FQ159UST oven 42 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FQ159UST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ159UST
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung FQ159UST oven 42 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 42 L Stainless steel
  • - Control type: Rotary
  • - Child lock
Long product name Samsung FQ159UST oven 42 L Stainless steel :
The long product name of Samsung FQ159UST oven 42 L Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42L fast cook oven
More>>>
Samsung FQ159UST oven 42 L Stainless steel:
The official description of Samsung FQ159UST oven 42 L Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG's fast cook oven is half the size but just as powerful. With a combination convection oven, grill and microwave functions along with 6 power levels cooking has never been faster or easier.

fast cook
Busy households need quick solutions. You've got them with this convection oven. Five heating methods reduce your cooking time, giving you more time for the important things.

square ceramic tray
A combination oven for perfect results! The microwave function cooks evenly without a turntable. It's the stirrer fan that does the job, so you can cook larger portions anytime you want.

pop out dial
A one stop source to handle everything on your oven. A simple push of a button gets the ball rolling. You can handle all of your oven preferences with ease.

5 multiple heating sources
You need an oven that is as versatile as you are! One that cooks different ways for different dishes. This convection oven features five heating systems. 1,500W convection systems on the left and right; a double grill with two settings, and a high powered 900W microwave in the back.

steam clean
Steam clean your oven in minutes without breaking a sweat! Just select, set and walk away. Your oven is clean in 15 minutes.

wide blue LED display
Our digital display is easy to see and easy to use. The bright LEDs give you step-by-step directions for ultimate oven control.

anti-fingerprint coated
You love stainless steel appliances but not sticky fingers. Don’t worry. We have a fingerprint resistant stainless steel coating on all our ovens. So you can enjoy your sleek appliances without the fingerprints.

halogen lamp
Baking with no guesswork! You'll always see your food with our light. Our halogen lamp is extremely bright. Just flip the switch and you'll see what's in the oven.

Features:
- 42L capacity;
- Convection / Grill / MWO functions;
- MWO stirrer;
- Twin Convection, Twin Grill, 1 MWO;
- Multi rack;
- 6 power level;
- 9 functions;
- Clock;
- Child lock;
- Timer.

Short summary description Samsung FQ159UST oven 42 L Stainless steel:
This short summary of the Samsung FQ159UST oven 42 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung FQ159UST, Electric, 42 L, 2800 W, Stainless steel, Rotary, Digital

Long summary description Samsung FQ159UST oven 42 L Stainless steel:
This is an auto-generated long summary of Samsung FQ159UST oven 42 L Stainless steel based on the first three specs of the first five spec groups.

Samsung FQ159UST. Oven type: Electric, Total oven(s) interior capacity: 42 L, Grill power: 2800 W. Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. Power: 3150 W. Width: 595 mm, Depth: 521 mm, Height: 460 mm

Oven
Oven type *
Electric
Total oven(s) interior capacity *
42 L
Oven thermostat range
250
Grill power
2800 W
Design
Product colour *
Stainless steel
Control type *
Rotary
Ergonomics
Timer type
Digital
Auto-off timer cooks food safely
Yes
Ergonomics
LED indicators
Yes
Child lock
Yes
Power
Power
3150 W
Lighting
Interior light
Yes
Weight & dimensions
Width
595 mm
Depth
521 mm
Height
460 mm
Weight
37 kg
Interior dimensions (W x D x H)
429 x 430 x 229 mm
Brand Image Product code Product Stock Price from
Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel
(show image)
NV73J7740RS NV73J7740RS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7935ES 50 L A-30% Stainless steel Samsung NQ50H7935ES 50 L A-30% Stainless steel
(show image)
NQ50H7935ES/ET NQ50H7935ES 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7535DS 50 L A-30% Stainless steel Samsung NQ50H7535DS 50 L A-30% Stainless steel
(show image)
NQ50H7535DS/ET NQ50H7535DS 0.00
(excl. VAT)
0 (incl. VAT)