location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 3 Year On Site Extended Warranty for CLP-650N 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Year On Site Extended Warranty for CLP-650N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-DN3HD
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 3 Year On Site Extended Warranty for CLP-650N 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - On-site
  • - 1 license(s)
  • - 3 year(s)
Long product name Samsung 3 Year On Site Extended Warranty for CLP-650N 1 license(s) 3 year(s) :
The long product name of Samsung 3 Year On Site Extended Warranty for CLP-650N 1 license(s) 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Year On Site Extended Warranty for CLP-650N
More>>>
Samsung 3 Year On Site Extended Warranty for CLP-650N 1 license(s) 3 year(s):
The official description of Samsung 3 Year On Site Extended Warranty for CLP-650N 1 license(s) 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description Samsung 3 Year On Site Extended Warranty for CLP-650N 1 license(s) 3 year(s):
This short summary of the Samsung 3 Year On Site Extended Warranty for CLP-650N 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 3 Year On Site Extended Warranty for CLP-650N, 1 license(s), 3 year(s), On-site

Long summary description Samsung 3 Year On Site Extended Warranty for CLP-650N 1 license(s) 3 year(s):
This is an auto-generated long summary of Samsung 3 Year On Site Extended Warranty for CLP-650N 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Samsung 3 Year On Site Extended Warranty for CLP-650N. License quantity: 1 license(s), Number of years: 3 year(s), Type: On-site

Features
License quantity
1 license(s)
Features
Type
On-site
Number of years
3 year(s)
Brand Image Product code Product Stock Price from
Samsung 2 Year On Site Extended Warranty for CLP-650N 1 license(s) 2 year(s) Samsung 2 Year On Site Extended Warranty for CLP-650N 1 license(s) 2 year(s)
(show image)
CLP-DN2HD 2 Year On Site Extended Warranty for CLP-650N 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 1 Year On Site Extended Warranty for CLP-650N 1 license(s) 1 year(s) Samsung 1 Year On Site Extended Warranty for CLP-650N 1 license(s) 1 year(s)
(show image)
CLP-DN1HD 1 Year On Site Extended Warranty for CLP-650N 0.00
(excl. VAT)
0 (incl. VAT)