location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-650 Colour Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-650 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:49:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 600 MHz
Long product name Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4 :
The long product name of Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-650 Colour Laser Printer
More>>>
Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4:
The official description of Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CLP-650 color laser printer delivers sharp text and vibrant graphics at speeds that let you spend more time creating, less time printing.

A Faster, Smaller and Lighter Color Laser Printer
The CLP-650 is a faster, smaller and lighter printer compared to other printers. The speed of the CLP-650 is exceptionally high for color printing, at 20 pages per minute (ppm) for both color and monochrome! It’s also smaller and lighter than other color printers, at 465x465x445mm, and 28.5kg. This product allows you to maximize productivity and helps you save office space.

Quicker Color Printing Speed
With the CLP-650, you have a color printing speed as fast as black and white printing speeds. The CLP-650 has the fastest effective color printing performance in its class of printers. It takes just 3 seconds for a single color page; its speed is 20 color pages per minute. This is a lot faster than competitive printers such as those you see here.

High-Impact Color Printing
The color printing allows you to get more attention from your documents than mono printing. That helps you get better opportunities for your business because you can provide better graphic documents such as presentations, brochures & flyers, business forms etc.

Pop-Up Message in System Tray
The pop-up messages of the CLP-650 allow you to manage it easily. The pop-up message display that is installed in the system tray alerts you automatically with a smart panel program. The Smart Panel icon appears in the system tray if an error occurs. Double click on the Smart Panel icon to show a menu which includes: Toner Level, Buy Now, Troubleshooting Guide, Printer Setting and Driver Setting.

N-up Printing & Poster Printing
The CLP-650 supports Distinctive Printouts Features. The N-up printing feature lets you print multiple pages (up to 16 pages) on one sheet for maximum impact and paper conservation. The Poster printing feature also allows you to specify portrait or landscape. In addition, you can control the amount of overlap from sheet to sheet. These various printing features help you produce professional printouts.

Short summary description Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4:
This short summary of the Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-650 Colour Laser Printer, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm

Long summary description Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-650 Colour Laser Printer. Print technology: Laser, Colour. Number of print cartridges: 4. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Network
Network ready
No
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
MIPS
Processor frequency
600 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
29.1 kg
Dimensions (WxDxH)
465 x 465 x 445 mm
Packaging data
Package weight
33.6 kg
Other features
Mac compatibility
Yes
Custom media sizes
90 x 140 mm (3.5" x 5.5") - 216 x 356 mm (8.5" x 14")
Colour printing technology
ICC
Compatible operating systems
Windows 98SE/Me/NT4.0/2000/XP/2003 Linux OS (Red Hat 8.0-9.0, Fedora Core 1-3, Mandrake 9.2-10.1, SuSE 8.2-9.2) Mac OS 8.6-9.2/10.1-10.4
Emulations
PostScript 3, PCL 6, GDI
Package dimensions (WxDxH)
635 x 565 x 609 mm