Samsung logo

Samsung CLP-650N Color Laser Printer Colour 2400 x 600 DPI A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140551
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung CLP-650N Color Laser Printer Colour 2400 x 600 DPI A4:

Samsung CLP-650N Color Laser Printer, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm, Network ready

Long summary description Samsung CLP-650N Color Laser Printer Colour 2400 x 600 DPI A4:

Samsung CLP-650N Color Laser Printer. Print technology: Laser, Colour. Number of print cartridges: 4. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.