location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh PaperStream Capture Pro 12m 1 license(s) 12 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PaperStream Capture Pro 12m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA43404-A715 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032140201004
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:59:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Ricoh PaperStream Capture Pro 12m 1 license(s) 12 year(s) :
The long product name of Ricoh PaperStream Capture Pro 12m 1 license(s) 12 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PaperStream Capture Pro Import Licence and initial 12 month maintenance and support cover
More>>>
Ricoh PaperStream Capture Pro 12m 1 license(s) 12 year(s):
The official description of Ricoh PaperStream Capture Pro 12m 1 license(s) 12 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Requires any of the PaperStream Capture Pro scan station licenses and is additionally activated in order to ingest and process files that are already in a digital state.

Short summary description Ricoh PaperStream Capture Pro 12m 1 license(s) 12 year(s):
This short summary of the Ricoh PaperStream Capture Pro 12m 1 license(s) 12 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh PaperStream Capture Pro 12m, 1 license(s), 12 year(s)

Long summary description Ricoh PaperStream Capture Pro 12m 1 license(s) 12 year(s):
This is an auto-generated long summary of Ricoh PaperStream Capture Pro 12m 1 license(s) 12 year(s) based on the first three specs of the first five spec groups.

Ricoh PaperStream Capture Pro 12m. License quantity: 1 license(s), License term in years: 12 year(s)

License
License quantity *
1 license(s)
License term in years
12 year(s)
64-bit computing
Yes
System requirements
Minimum processor family
Core 2 Duo
Minimum processor
Intel Core 2 Duo
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)